Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037660-HCS301/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCS301/SN CAD Model

Description

The HCS301/SN from Microchip Technology is a sophisticated Integrated Circuit (IC) that provides a robust solution for secure data transmission and authentication. This device is a part of Microchip's KEELOQ® code hopping devices and is widely used in remote keyless entry systems, garage door openers, and various security applications.

Key Features

  • Code Hopping Capability: The HCS301/SN utilizes KEELOQ® cryptographic technology to ensure each transmission is unique, enhancing security by preventing code capture and replay attacks.
  • Programmable 28-bit Serial Number: Each device can be programmed with a unique serial number, which is a critical component in the system's security.
  • Secure Synchronization: The system uses a 15-function non-linear encryption algorithm and a synchronization protocol to ensure secure data communication between the transmitter and receiver.
  • High Reliability: Manufactured by Microchip Technology, the HCS301/SN is designed for high durability and stable performance in various environmental conditions.
  • Easy Integration: The IC's small form factor and standard SOIC package allow for easy integration into existing designs and PCBs.

Applications

The versatility of the HCS301/SN makes it suitable for a wide range of applications where secure data transmission is paramount. It's commonly used in:

  • Remote keyless entry systems for vehicles
  • Garage door openers
  • Gate and barrier control systems
  • Security systems and alarms
  • Identity tokens and access control

Technical Specifications

The HCS301/SN operates at a voltage range of 2.0V to 6.6V, making it suitable for battery-operated devices. It also features a low-power standby mode, which is essential for prolonging battery life in remote applications. The device is available in an 8-pin SOIC package, offering a compact solution for space-constrained applications.

With its combination of secure code hopping technology, unique serial number programming, and easy integration, the HCS301/SN from Microchip Technology stands out as a reliable choice for designers looking to enhance the security of their wireless communication systems.

You May Also Be Interested in

Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
Infineon Technologies
Lowest to $1.9831
ECAD model for SLB9655TT1.2FW4.31
Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI
Infineon Technologies
Secure MCU 16bit CISC 3.3V 28-Pin TSSOP
Lowest to $0.8978
ECAD model for SLB9635TT1.2FW3.16
Freescale Semiconductor - NXP
MPC5602B - NXP 32-BIT MCU, POWER
Need more? Email Us
ECAD model for SPC50602PEFOMLL6
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Infineon Technologies
IC SYSTEM BASIS CHIP DSO-36
Lowest to $36.5585
ECAD model for TLE8261EXUMA2
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9207 $50.6385
135+ $0.7554 $101.9790
205+ $0.7318 $150.0190
285+ $0.7082 $201.8370
370+ $0.6846 $253.3020
490+ $0.6138 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38 pieces
MOQ: 55 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention