EN
  • EN
  • DE

HA2525-I/SS

Part No HA2525-I/SS
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061716-HA2525-I/SS
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA2525-I/SS CAD Model

Description

The HA2525-I/SS is a precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance op-amp is specifically engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, medical devices, and precision analog circuits.

Key Features

  • High Output Current: Capable of delivering a substantial amount of current to drive various loads.
  • Low Offset Voltage: Ensures accurate signal amplification with minimal deviation, which is crucial for precision applications.
  • Wide Bandwidth: Offers a broad frequency response, allowing it to handle a variety of signals without compromising fidelity.
  • Low Noise: Exhibits minimal noise characteristics, contributing to a cleaner, more reliable signal amplification.
  • Robust Temperature Performance: Operates effectively across a wide temperature range, ensuring consistent performance in varying environmental conditions.

Product Specifications

Parameter Value
Supply Voltage (±V) 15V
Input Offset Voltage (mV) 2mV
Input Bias Current (nA) 30nA
Common Mode Rejection Ratio (dB) 96dB
Operating Temperature Range (°C) -40 to 85

Package and Availability

The HA2525-I/SS comes in an SSOP (Shrink Small Outline Package) form factor, which is known for its small size and high density of I/O pins. This package makes the HA2525-I/SS suitable for space-constrained applications where PCB real estate is at a premium.

For detailed information on pricing, availability, and ordering options, please visit the Microchip Technology official website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess