EN
  • EN
  • DE

GCM31B5C2J222JX01L

Part No GCM31B5C2J222JX01L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000709-GCM31B5C2J222JX01L
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F, Functional Safety (FuSa)
Package Tube
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Base Product Number PIC16F15213
Product Status Active
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian GCM31B5C2J222JX01L CAD Model

Description

Microchip Technology GCM31B5C2J222JX01L Capacitor

The Microchip Technology GCM31B5C2J222JX01L is a high-quality ceramic capacitor that boasts a robust design and reliable performance for a wide range of electronic applications. This component is part of Microchip's extensive line of capacitor products, known for their exceptional quality and stability in various operating conditions.

With a capacitance value of 2200pF (2.2nF), this capacitor is suitable for general-purpose applications, including filtering, timing circuits, and frequency discrimination. The precision of its capacitance value ensures consistent performance, making it an excellent choice for critical applications where stability is key.

The GCM31B5C2J222JX01L features a 1206 package size, which is a standard footprint for surface-mount technology, making it compatible with most PCB designs. This compact size allows for efficient use of board space without compromising on performance or reliability.

Designed to operate within a temperature range of -55°C to +125°C, this capacitor can withstand extreme conditions, making it suitable for industrial and automotive applications that require components to perform under harsh environmental stresses.

This capacitor also has a voltage rating of 630V, which is relatively high for a ceramic capacitor of its size, providing a good margin for applications that may experience voltage fluctuations or spikes. This feature enhances the durability and longevity of the component in electrically demanding situations.

Furthermore, the GCM31B5C2J222JX01L is constructed with a C0G (NP0) dielectric material. This material is known for its near-zero temperature coefficient and minimal capacitance drift, ensuring that the capacitor maintains its capacitance value over its entire operating temperature range. This stability is particularly important in precision circuits where capacitance variations can significantly affect circuit functionality.

In summary, the Microchip Technology GCM31B5C2J222JX01L is a versatile and reliable ceramic capacitor that offers excellent performance for a wide range of electronic applications. Its robust construction, stable dielectric material, and compatibility with standard SMT processes make it a preferred choice for engineers and designers looking for quality and consistency in their electronic components.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0806 $50.3750
1,515+ $0.0662 $100.2930
2,345+ $0.0641 $150.3145
3,230+ $0.0620 $200.2600
4,170+ $0.0600 $250.2000
5,580+ $0.0538 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,320 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess