EN
  • EN
  • DE

FX-702-ECE-KMMM-N3-R5

Part No FX-702-ECE-KMMM-N3-R5
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Description Frequency Translator, 3.3V, SMD, CMOS, 100ppm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 168
Frequency 672.162712 MHz
Height 2.39 mm
Length 7.5 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 3.3 V
RoHS Compliant
Termination SMD/SMT
Width 5.1 mm
Win Source Part Number 1060028-FX-702-ECE-KMMM-N3-R5
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FX-702-ECE-KMMM-N3-R5 CAD Model

Description

The FX-702-ECE-KMMM-N3-R5 is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and integrated circuits, tailored to meet the demands of the rapidly evolving electronics market.

Key Features

  • Advanced Technology: Built on Microchip's proprietary technology, the FX-702-ECE-KMMM-N3-R5 offers exceptional performance and reliability for a variety of applications.
  • High Integration: This product integrates multiple features and capabilities, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: Designed with power conservation in mind, it is ideal for battery-powered or energy-sensitive applications.
  • Robust Security: Equipped with advanced security features, the FX-702-ECE-KMMM-N3-R5 ensures protection against unauthorized access and data breaches, making it suitable for applications where data integrity is crucial.

Applications

The versatility of the FX-702-ECE-KMMM-N3-R5 makes it ideal for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology

Technical Specifications

The FX-702-ECE-KMMM-N3-R5 boasts technical specifications that ensure it meets the stringent requirements of modern electronic devices. These specifications include various operating voltages, temperature ranges, and packaging options. Detailed datasheets are available for designers and engineers to examine the full capabilities and parameters of this product.

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The FX-702-ECE-KMMM-N3-R5 is backed by Microchip's guarantee of quality, along with comprehensive technical support to assist customers in the design and deployment of their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess