EN
  • EN
  • DE

VS3185BL

Part No VS3185BL
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 399428-VS3185BL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VS3185BL CAD Model

Description

The VS3185BL is a highly integrated clock buffer from IDT (Integrated Device Technology). It's designed to distribute clock signals with minimal skew and jitter, ensuring signal integrity in high-performance systems. It's often used in networking, telecommunications, and computing applications where precise clock timing is critical.

Applications

  • Networking Equipment: Used in routers, switches, and servers to distribute reference clocks for high-speed data transmission.
  • Telecommunications Systems: Employed in base stations and other telecom infrastructure to provide accurate timing for signal processing and synchronization.
  • High-Performance Computing: Integrated into servers and workstations to distribute clock signals to CPUs, memory controllers, and peripherals.
  • Data Acquisition Systems: Utilized in data acquisition boards and instruments to synchronize sampling and data processing.
  • Test and Measurement Equipment: Found in oscilloscopes, signal generators, and other test equipment to provide precise timing references.

Features

  • Low Skew: Minimizes the timing difference between output clock signals, ensuring accurate data transfer.
  • Low Jitter: Reduces phase noise and timing variations in the clock signals, improving system performance.
  • Multiple Outputs: Provides multiple output clock signals, allowing for simultaneous synchronization of multiple components.
  • Wide Frequency Range: Supports a wide range of input clock frequencies, making it suitable for various applications.
  • LVCMOS/LVTTL Compatible: Compatible with standard LVCMOS and LVTTL logic levels, simplifying system integration.
  • Small Package: Available in a compact package, minimizing board space requirements.

Benefits

  • Improved System Performance: Low skew and jitter contribute to faster data transfer rates and improved system stability.
  • Enhanced Signal Integrity: Maintains the integrity of clock signals, preventing timing errors and data corruption.
  • Simplified System Design: Multiple outputs simplify the distribution of clock signals, reducing the need for multiple clock buffers.
  • Increased Flexibility: Wide frequency range allows for use in a variety of applications.
  • Reduced Board Space: Compact package minimizes board space requirements, allowing for smaller and more dense system designs.

Additional Details: The VS3185BL typically operates at a supply voltage of 3.3V or 5V. Specific details regarding the number of outputs, maximum frequency, and output impedance can be found in the IDT datasheet.

You May Also Be Interested in

Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess