EN
  • EN
  • DE

ENC28J60-I/SS

Part No ENC28J60-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.1 V to 3.6 V
Operating Supply Current 160mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 088910-ENC28J60-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ENC28J60
Introduction Date November 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ENC28J60-I/SS CAD Model

Description

Microchip Technology's ENC28J60-I/SS Ethernet Controller

The ENC28J60-I/SS is a standout Ethernet controller IC from Microchip Technology, designed to add networking capabilities to embedded systems. This compact, highly-integrated solution incorporates a full suite of features to facilitate easy and reliable connection to Ethernet networks. With its SSOP-28 (Shrink Small Outline Package) form factor, it is ideal for space-constrained applications that require internet connectivity.

Key Features

  • Integrated MAC & PHY: The ENC28J60-I/SS boasts an integrated MAC (Media Access Control) and PHY (Physical Layer) interface, allowing for a direct connection to the Ethernet medium.
  • 10Base-T Support: It supports the 10Base-T standard, ensuring compatibility with the widely used Ethernet protocol for data rates up to 10 Mbps.
  • Flexible Interface Options: The device offers a versatile SPI (Serial Peripheral Interface) for communication with a host controller, providing a simple yet effective method for sending and receiving Ethernet frames.
  • Programmable Automatic Retransmission: Automatic retransmission on collision and automatic rejection of erroneous packets are built-in, enhancing the reliability of network communications.
  • Buffer Management: A built-in 8 KB dual-port SRAM buffer for Ethernet packet processing aids in efficient data handling.
  • Power Management: The ENC28J60-I/SS includes power-saving features such as a programmable clock output and configurable power-down modes, making it suitable for power-sensitive designs.

Applications

The ENC28J60-I/SS is versatile enough to be used in a wide range of applications, including:

  • Home and industrial automation
  • IoT devices and smart objects
  • Embedded web servers
  • Remote monitoring systems
  • Security systems

Whether you're developing a sophisticated industrial control system, a smart home gadget, or any other Ethernet-enabled device, the ENC28J60-I/SS provides a reliable and cost-effective solution that simplifies network connectivity and integration.

Its robust design, coupled with Microchip's reputation for quality, ensures that your project will benefit from a stable and efficient networking component. With the ENC28J60-I/SS, your embedded systems can easily harness the power of network communication, making it an excellent choice for your next Ethernet project.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2633 $51.1596
29+ $3.4981 $101.4449
45+ $3.3888 $152.4960
61+ $3.2795 $200.0495
79+ $3.1702 $250.4458
106+ $2.8422 $301.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess