EN
  • EN
  • DE

EMC6D101

Part No EMC6D101
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258710-EMC6D101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6D101 CAD Model

Description

The EMC6D101 from Microchip Technology is a sophisticated environmental monitoring solution designed for precision and reliability. This high-performance sensor is part of Microchip's extensive portfolio of thermal management products that cater to a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Temperature Monitoring: The EMC6D101 is equipped with multiple temperature sensor inputs that provide accurate readings of system temperatures, ensuring optimal performance and preventing overheating.
  • Fan Control: It features smart fan control capabilities that adjust fan speeds based on temperature data, thereby reducing noise and extending fan life while maintaining system cooling.
  • Voltage Monitoring: This device also includes voltage monitoring functions to ensure the power supply is within specified limits, safeguarding the system from potential damage due to power fluctuations.
  • Interface: An SMBus interface facilitates communication with the host system, allowing for easy integration and data exchange.

Applications

The EMC6D101 is versatile and can be deployed in various applications that require precise environmental monitoring and control. Its typical applications include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Storage Systems
  • Telecommunication Equipment
  • Industrial and Medical Equipment

Product Advantages

With the EMC6D101, Microchip Technology offers a reliable solution that enhances system stability and longevity. Its advanced features enable designers to create systems with improved thermal management, resulting in higher efficiency and better user experiences. The integration of this sensor into your system can lead to cost savings through optimized cooling strategies and reduced energy consumption.

For detailed technical specifications, application notes, and support resources, please visit the official Microchip Technology website.

You May Also Be Interested in

Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1411 $61.4110
23+ $5.0393 $115.9039
36+ $4.8822 $175.7592
49+ $4.7240 $231.4760
64+ $4.5669 $292.2816
85+ $4.0945 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess