EN
  • EN
  • DE

EMC4000-FZG-TR

Part No EMC4000-FZG-TR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC FAN CONTROLLER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number EMC4000
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 120739-EMC4000-FZG-TR
Ultra Librarian 3D Model Ultra Librarian EMC4000-FZG-TR CAD Model

Description

Microchip Technology's EMC4000-FZG-TR

The EMC4000-FZG-TR is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, providing a robust solution for managing and controlling electronic systems with precision and efficiency.

Key Features:

  • Advanced Control: The EMC4000-FZG-TR is built with sophisticated algorithms that enable precise control over electronic components, ensuring optimal performance in a wide range of applications.
  • High Reliability: Microchip Technology is renowned for its commitment to quality, and this product is no exception. It is engineered to deliver consistent performance and withstand challenging environmental conditions.
  • Energy Efficiency: With a focus on sustainability, the EMC4000-FZG-TR is designed to minimize power consumption, making it an ideal choice for energy-sensitive projects.
  • Easy Integration: The product's compact form factor and standardized interfaces ensure that it can be seamlessly integrated into existing systems with minimal hassle.
  • Wide Application Range: Whether it's automotive, industrial, or consumer electronics, the EMC4000-FZG-TR is versatile enough to meet the demands of various sectors.

Technical Specifications:

The EMC4000-FZG-TR boasts an impressive array of technical specifications that make it a top contender in its field. It operates over a broad temperature range, ensuring reliability in extreme conditions. The product also features high-speed signal processing capabilities, which are essential for real-time applications.

Applications:

This product is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Telecommunication infrastructure

Ordering Information:

The EMC4000-FZG-TR is available for order under the product number provided. For bulk orders, pricing, or additional information, customers are encouraged to contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess