EN
  • EN
  • DE

EMC2302-2-AIZL-TR

Part No EMC2302-2-AIZL-TR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-3.6V 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features - Motor Driver - PWM 10-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name EMC2302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number EMC2302-2-AIZL-DKR, EMC2302-2-AIZL-CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870416-EMC2302-2-AIZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC2302-2-AIZL-TR CAD Model

Description

Microchip Technology's EMC2302-2-AIZL-TR Fan Controller

The EMC2302-2-AIZL-TR is a sophisticated, dual-channel fan controller designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance component is specifically engineered to manage the rotational speed of fans within electronic systems, ensuring optimal cooling and acoustic performance. The EMC2302-2-AIZL-TR is an ideal solution for a wide range of applications, including computer systems, servers, networking equipment, and other electronics requiring efficient thermal management.

Key Features:

  • Multiple Control Modes: The device supports both automatic fan speed control based on temperature feedback and manual fan control, allowing for flexible system integration.
  • High Accuracy: With its precise Pulse Width Modulation (PWM) output, the controller ensures accurate fan speed adjustments, minimizing noise and power consumption while maximizing cooling efficiency.
  • Integrated Fan Health Monitoring: The EMC2302-2-AIZL-TR includes features to monitor fan health and report any failures or anomalies, contributing to system reliability and longevity.
  • Low Power Consumption: Designed for energy efficiency, the fan controller operates with a low power draw, making it suitable for power-sensitive applications.
  • I²C Interface: The device is equipped with an I²C interface for easy communication with the host controller, facilitating straightforward integration into existing systems.
  • Programmable Settings: Users can customize fan speed response curves, temperature thresholds, and other parameters to tailor the cooling strategy to specific system requirements.

Package and Availability:

The EMC2302-2-AIZL-TR comes in a compact 10-MSOP (Mini Small Outline Package) that is both space-saving and offers excellent thermal performance. The component is available in tape and reel packaging, ensuring it is ready for automated assembly processes. Its "TR" suffix indicates that it is provided in tape and reel format, which is typically used for high-volume production environments.

Overall, the EMC2302-2-AIZL-TR from Microchip Technology stands out as a reliable and efficient solution for advanced fan control, contributing to enhanced system stability and performance.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3553 $51.8166
52+ $1.9325 $100.4900
81+ $1.8721 $151.6401
111+ $1.8118 $201.1098
143+ $1.7514 $250.4502
192+ $1.5702 $301.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess