EN
  • EN
  • DE

EMC2301-1-ACZL-TR

Part No EMC2301-1-ACZL-TR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-3.6V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Fan Control
Interface PWM
Applications Networking and Communications
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number EMC2301
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 843949-EMC2301-1-ACZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC2301-1-ACZL-TR CAD Model

Description

The EMC2301-1-ACZL-TR is a sophisticated fan controller IC manufactured by Microchip Technology, designed to provide precise fan speed control in a variety of electronic applications. This compact, feature-rich component is ideal for systems that require reliable thermal management, such as computer servers, gaming consoles, and telecommunications equipment.

Key Features

  • Multiple Fan Control: The EMC2301-1-ACZL-TR can manage up to four fans independently, allowing for customized cooling strategies across different system components.
  • Automatic Fan Speed Adjustment: With its built-in automatic fan speed control, this IC can adjust the fan speeds based on temperature inputs, ensuring optimal cooling and noise reduction.
  • PWM Output: The device provides Pulse Width Modulation (PWM) outputs for each fan, enabling precise speed control and power efficiency.
  • I²C Interface: Equipped with an I²C interface, the EMC2301-1-ACZL-TR allows for easy integration into system designs and communication with microcontrollers or other I²C-compatible devices.
  • Robust Protection Features: The IC includes fault detection and protection mechanisms to prevent damage from locked rotor conditions, over-temperature, and over-voltage scenarios.
  • Programmable Fan Startup: Users can program the fan start-up speed and time, offering flexibility to meet specific system start-up requirements.
  • Energy Efficient: The device is designed for energy-saving operation, which is critical for battery-powered and energy-conscious applications.

Applications

The EMC2301-1-ACZL-TR is versatile and can be used in a wide range of applications where thermal management is crucial. Its precise control and robust protection features make it suitable for:

  • Desktop and Laptop Computers
  • Data Centers and Server Farms
  • Networking and Telecommunication Equipment
  • Gaming Systems
  • Industrial and Automotive Systems

Product Specifications

The EMC2301-1-ACZL-TR is available in a compact package and is designed for easy mounting on printed circuit boards. The product is lead-free and RoHS compliant, reflecting Microchip Technology's commitment to environmental sustainability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6443 $57.5505
75+ $1.3492 $101.1900
115+ $1.3070 $150.3050
160+ $1.2648 $202.3680
205+ $1.2227 $250.6535
275+ $1.0962 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess