EN
  • EN
  • DE

AM2355-2310D1176-C

Part No AM2355-2310D1176-C
Manufacturer Anatech Electronics Inc.
Catalog RF Multiplexers
Description 2355 MHZ / 2310 MHZ CONNECTORIZE / RF Duplexer 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz Module, SMA Connectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Anatech Electronics Inc.
Package Box
Type Duplexer
Frequency Bands (Low / High) 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz
Low Band Attenuation (min / max dB) - / 40.00dB
High Band Attenuation (min / max dB) - / 40.00dB
Return Loss (Low Band / High Band) 15.0dB / 15.0dB
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Other Names 3078-AM2355-2310D1176-C
Standard Package 1
Win Source Part Number 1131126-AM2355-2310D1176-C
Ultra Librarian 3D Model Ultra Librarian AM2355-2310D1176-C CAD Model

Description

The AM2355-2310D1176-C is an RF multiplexer manufactured by Anatech Electronics Inc.

  • Type: Duplexer
  • Package: Box
  • Low Band Frequency: 2.35GHz to 2.36GHz
  • High Band Frequency: 2.305GHz to 2.315GHz
  • Low Band Attenuation: -40.00dB
  • High Band Attenuation: -40.00dB
  • Return Loss (Low and High Bands): 15.0dB
  • Mounting: Chassis
  • Connector: SMA
  • Form: Module
  • ECCN: EAR99
  • REACH: Unaffected
  • RoHS Status: Not applicable

You May Also Be Interested in

Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
Qualcomm
RF DUPLEXER 9SMD NO LEAD
Lowest to $5.3858
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess