EN
  • EN
  • DE

TPS3831E16DQNR

Part No TPS3831E16DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Push-Pull, Totem Pole Channel 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name TPS3831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40748-1, 296-40748-2, -296-40748-1-ND, TPS3831E16DQNR-ND, 296-40748-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900759-TPS3831E16DQNR
Ultra Librarian 3D Model Ultra Librarian TPS3831E16DQNR CAD Model

Description

Product Overview: TPS3831E16DQNR by Texas Instruments

The TPS3831E16DQNR is a high-precision, ultra-low power consumption supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It is an essential component for ensuring system reliability and robustness by providing a reset signal to the host processor when the monitored supply voltage drops below a predefined threshold.

Key Features

  • Voltage Threshold Accuracy: The device offers a high-precision voltage threshold, ensuring accurate monitoring of the supply voltage, which is critical for sensitive digital systems.
  • Low Power Consumption: With its ultra-low power consumption, the TPS3831E16DQNR is ideal for battery-operated and portable devices, helping to extend battery life and reduce power usage.
  • Reset Time Delay: It features a programmable time delay for the reset output, which can be set by an external capacitor to prevent false triggering due to transient disturbances.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software control.
  • Supply Voltage Range: The device supports a wide range of supply voltages, making it versatile for use in various applications and compatible with different system voltages.
  • Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Packaging: The TPS3831E16DQNR comes in a space-saving, 6-pin SOT-23 package, which is suitable for compact PCB layouts.

Applications

The TPS3831E16DQNR is designed to serve a wide array of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Smart instruments
  • Medical devices
  • Automotive systems

Conclusion

In summary, the TPS3831E16DQNR from Texas Instruments is a highly reliable supervisory circuit that offers precision voltage monitoring with minimal power consumption. Its versatile features make it an excellent choice for a wide range of applications where system integrity is paramount. By integrating this component, designers can enhance system stability and provide a safeguard against power supply anomalies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5553 $54.4355
80+ $1.2762 $102.0960
125+ $1.2363 $154.5375
170+ $1.1964 $203.3880
220+ $1.1565 $254.4300
290+ $1.0369 $300.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess