EN
  • EN
  • DE

EMC1501-1-AC3-TR

Part No EMC1501-1-AC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR 2WIRE 8TDFN / Temp Monitoring System (Sensor) Internal Sensor I2C/SMBus Output 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Accuracy ±1%
Topology ADC, Multiplexer, Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan No
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number EMC1501
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 918041-EMC1501-1-AC3-TR
Ultra Librarian 3D Model Ultra Librarian EMC1501-1-AC3-TR CAD Model

Description

Microchip Technology EMC1501-1-AC3-TR

The EMC1501-1-AC3-TR is a high-performance, precision temperature sensor from Microchip Technology, designed for advanced thermal management solutions in a wide array of electronic systems. This sensor is part of the EMC1501 series, known for its accuracy and reliability in temperature monitoring tasks.

With its I2C/SMBus compatible interface, the EMC1501-1-AC3-TR offers seamless integration into existing systems, allowing for real-time temperature data acquisition with minimal development effort. The device is capable of monitoring the temperature of both its own die as well as a diode-connected transistor, such as a CPU or GPU, making it an ideal choice for computer, telecommunications, and industrial applications where precise temperature control is critical.

One of the key features of the EMC1501-1-AC3-TR is its programmable resolution, which can be set from 9 to 12 bits, giving designers the flexibility to choose the trade-off between resolution and conversion time that best suits their application. The high resolution of up to 0.125°C per LSB allows for fine-grained temperature monitoring, ensuring that systems can respond quickly and appropriately to thermal events.

The device also supports programmable temperature limits, enabling the implementation of automatic thermal protection mechanisms. When a preset temperature threshold is exceeded, the EMC1501-1-AC3-TR can trigger an alert signal, which can be used to activate fans, reduce system clock speeds, or perform other temperature mitigation actions to prevent overheating and potential damage to the system.

Available in a compact, 8-pin MSOP package, the EMC1501-1-AC3-TR is designed for space-constrained environments, and its tape and reel packaging format (denoted by the 'TR' suffix) facilitates efficient assembly for high-volume production. Its low power consumption and wide operating temperature range from -40°C to +125°C make it an excellent choice for portable and battery-powered devices as well.

Overall, the EMC1501-1-AC3-TR temperature sensor from Microchip Technology is a reliable and versatile component that provides advanced thermal monitoring capabilities, ensuring optimal performance and protection for a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess