EN
  • EN
  • DE

EMC1403-1-AIAL-TR

Part No EMC1403-1-AIAL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Win Source Part Number 258681-EMC1403-1-AIAL-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC1403-1-AIAL-TR CAD Model

Description

Product Overview: EMC1403-1-AIAL-TR

The EMC1403-1-AIAL-TR is a high-performance, precision temperature sensor developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is specifically designed for efficient thermal management within electronic systems.

Key Features

  • High Accuracy: The EMC1403-1-AIAL-TR offers high accuracy temperature monitoring, ensuring precise thermal management for critical components within a system.
  • Multi-Channel Sensing: It supports multiple temperature channels, allowing for simultaneous monitoring of various points, which is essential for systems with multiple heat-generating components.
  • Low Power Consumption: Designed to be energy-efficient, this temperature sensor is ideal for battery-powered or energy-sensitive applications.
  • Programmable Temperature Limits: Users can set programmable temperature limits to trigger alerts or system responses when temperatures reach specified thresholds.
  • Communication Interface: The device features a standard SMBus/I²C interface for easy integration into existing systems and straightforward communication with microcontrollers or processors.
  • Compact Packaging: The EMC1403-1-AIAL-TR comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

This temperature sensor is versatile and can be used across various applications, including:

  • Notebook and Desktop Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Embedded Systems
  • Industrial and Medical Equipment

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the EMC1403-1-AIAL-TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information

The "TR" suffix in the part number indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. This packaging ensures safe handling and delivery of the sensors for high-volume production requirements.

For more detailed information, including electrical characteristics, environmental specifications, and programming guidelines, potential users are encouraged to refer to the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess