EN
  • EN
  • DE

DCPA10515DP-U/700

Part No DCPA10515DP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Isolated Module DC DC Converter 2 Output 15V -15V - - 33mA, 33mA 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series DCPA1 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 14-SMD Module, 7 Leads, Gull Wing
Case / Package 7-SOP
Family Name DCPA10515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51054-6, 296-51054-2, DCPA10515DP-U/700-ND, 296-51054-1
Quantity per package 700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868271-DCPA10515DP-U/700
Ultra Librarian 3D Model Ultra Librarian DCPA10515DP-U/700 CAD Model

Description

Texas Instruments introduces the DCPA10515DP-U/700, a cutting-edge power management integrated circuit (IC) that is designed to cater to the demanding needs of modern electronic devices. This innovative component is engineered to provide efficient and reliable power conversion, which is essential for maintaining the performance and longevity of electronic systems.

Key Features

  • High Efficiency: The DCPA10515DP-U/700 boasts a high conversion efficiency, which reduces energy loss and heat generation, thereby enhancing system reliability and performance.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to create more compact and sleek devices without compromising on power capabilities.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications, from consumer electronics to industrial systems.
  • Adjustable Output: The output voltage is adjustable, providing flexibility for designers to match the power requirements of different components within a device.
  • Thermal Protection: The DCPA10515DP-U/700 includes thermal protection features that prevent overheating, ensuring the safety and durability of the device it powers.
  • Low Quiescent Current: This IC is designed to have a low quiescent current, which is crucial for battery-powered devices, as it helps to extend battery life by minimizing power drain when in standby mode.

Applications

The versatility of the DCPA10515DP-U/700 makes it suitable for a wide range of applications. It is an ideal choice for powering complex digital circuits, portable devices, telecommunications equipment, and any other system that requires a stable and efficient power supply.

Quality and Reliability

As with all Texas Instruments products, the DCPA10515DP-U/700 is manufactured to the highest standards. It is built with quality materials and undergoes rigorous testing to ensure it meets TI's strict reliability criteria. This commitment to quality guarantees that the DCPA10515DP-U/700 will perform consistently over its intended lifespan, making it a trustworthy choice for critical applications.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7312 $65.1936
6+ $17.8307 $106.9842
9+ $17.2735 $155.4615
12+ $16.7163 $200.5956
16+ $16.1591 $258.5456
21+ $14.4875 $304.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,715 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess