EN
  • EN
  • DE

XC3042-7PC84C

Part No XC3042-7PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105263-XC3042-7PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042-7PC84C CAD Model

Description

The XC3042-7PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., part of the XC3000 family. This series offers a versatile platform for implementing custom digital circuits. The '-7' indicates a speed grade, and 'PC84C' denotes a Plastic Carrier with 84 pins and a commercial temperature range.

Applications:

  • Data Processing: Used in systems performing various data processing tasks.
  • Embedded Control Systems: Provides the logic for embedded control applications.
  • Interface Controllers: Implements custom interface controllers for various peripherals.
  • Robotics: Used in robotics applications for control and signal processing.
  • Consumer Electronics: Found in various consumer electronics products.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for in-system reprogrammability.
  • 84-Pin Package: The PC84 package offers a compact form factor with a practical number of I/O pins.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to changing design needs.
  • Rapid Prototyping: Enables quick prototyping of digital designs before committing to a fixed ASIC.
  • Cost-Effectiveness: Offers a cost-effective solution for low to medium volume production.
  • Reprogrammability: Allows for design iterations and bug fixes without requiring hardware changes.
  • Reduced Board Size: Allows complex logic to be implemented in a small physical space.

The XC3042-7PC84C operates within a commercial temperature range. Consult the Xilinx datasheet for detailed operating voltage and current specifications. The speed grade '-7' relates to its timing performance; refer to the datasheet for specific timing parameters. Design and programming are typically performed using Xilinx's development tools, like the ISE software. The 84-pin package provides a good balance between size and I/O connectivity.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.3873 $114.7746
3+ $47.0870 $141.2610
4+ $45.6156 $182.4624
6+ $44.1441 $264.8646
7+ $42.6726 $298.7082
10+ $38.2582 $382.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess