EN
  • EN
  • DE

LMT87QDCKRQ1

Part No LMT87QDCKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70
Family Name LMT87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40298-6, LMT87QDCKRQ1-ND, 296-40298-1, 296-40298-2, -296-40298-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877719-LMT87QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian LMT87QDCKRQ1 CAD Model

Description

The LMT87QDCKRQ1 is a precision analog output CMOS integrated-circuit temperature sensor from Texas Instruments designed for the automotive industry. This high-performance device offers an optimal solution for temperature measurements requiring a wide operating range and robust functionality.

Key Features

  • Accuracy: The LMT87QDCKRQ1 provides impressive accuracy, typically ±0.4°C in the range from -10°C to 110°C, ensuring precise temperature monitoring and control.
  • Operating Range: With an extended operating temperature range from -50°C to 150°C, this sensor is suitable for a variety of challenging environments.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low supply current of 5.4 µA, which minimizes the impact on overall system power budgets.
  • Linear Analog Output: The output is linearly proportional to the Celsius temperature, providing a straightforward interface to read temperature data without complex calculations.
  • Small Form Factor: Available in a small SOT-23 package, the LMT87QDCKRQ1 is ideal for space-constrained applications.
  • Quality and Reliability: As a product designed for the automotive market, it meets the stringent AEC-Q100 qualification standards for reliability and performance.

Applications

The LMT87QDCKRQ1 is versatile and can be used in various automotive applications such as engine cooling systems, HVAC systems, and battery management systems. Additionally, its high level of accuracy and low power consumption make it a suitable choice for industrial and consumer applications like home appliances, personal electronics, and power-supply temperature monitoring.

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.7V to 5.5V
Output Voltage Range 1.863V at 150°C to 2.048V at -50°C
Package Type SOT-23
Temperature Accuracy ±0.4°C (typical from -10°C to 110°C)

With its combination of high accuracy, low power, and small size, the LMT87QDCKRQ1 from Texas Instruments stands out as a reliable choice for temperature sensing needs in a wide range of applications.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3624 $50.7360
340+ $0.2974 $101.1160
525+ $0.2881 $151.2525
720+ $0.2788 $200.7360
930+ $0.2695 $250.6350
1,245+ $0.2416 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,555 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess