EN
  • EN
  • DE

DSPIC33FJ64MC202T-I/MM

Part No DSPIC33FJ64MC202T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name dsPIC33FJ64MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869813-DSPIC33FJ64MC202T-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC202T-I/MM CAD Model

Description

Microchip Technology DSPIC33FJ64MC202T-I/MM Product Overview

The DSPIC33FJ64MC202T-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced motor control, audio processing, and industrial applications requiring efficient digital signal processing capabilities. This robust controller combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) power of digital signal processors, making it a versatile choice for engineers looking to bridge the gap between these two technologies.

Key Features

  • Core Performance: The DSPIC33FJ64MC202T-I/MM boasts a 40 MIPS (Million Instructions Per Second) performance at 40 MHz, enabling it to handle complex algorithms and high-speed computations with ease.
  • Program Memory: It comes equipped with 64 KB of flash memory, providing ample space for storing application code.
  • Data RAM: With 8 KB of RAM, this DSC allows for efficient data manipulation and storage during operation.
  • Dual Motor Control PWMs: The device features advanced PWM capabilities tailored for motor control applications, supporting intricate and precise motor operations.
  • Robust Peripheral Set: It includes a rich set of peripherals such as UART, SPI, I2C modules for communication, ADCs for analog input, and multiple timers, all contributing to its flexibility in various application scenarios.
  • Operating Temperature: The DSPIC33FJ64MC202T-I/MM operates reliably across a wide temperature range from -40°C to +85°C, suitable for demanding environments.
  • Package: It is available in a 28-pin QFN package, which is not only space-saving but also conducive for PCB designs with limited real estate.

Applications

With its powerful features, the DSPIC33FJ64MC202T-I/MM is ideal for a wide array of applications, including:

  • Advanced motor control systems such as BLDC (Brushless DC), PMSM (Permanent Magnet Synchronous Motor), and ACIM (AC Induction Motor) drives.
  • Power supply and conversion systems like DC-DC converters, inverters, and UPS (Uninterruptible Power Supplies).
  • Audio processing units requiring high-speed DSP for effects, mixing, or encoding.
  • Industrial automation and process control, where precision and speed are crucial.
  • Automotive applications, including advanced driver-assistance systems (ADAS) and powertrain control.

Overall, the DSPIC33FJ64MC202T-I/MM from Microchip Technology is a powerful, efficient, and versatile solution for any design that requires the sophistication of DSP with the simplicity of an MCU.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.0078 $94.0078
2+ $77.1344 $154.2688
3+ $74.7239 $224.1717
4+ $72.3134 $289.2536
5+ $69.9029 $349.5145
6+ $62.6715 $376.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess