EN
  • EN
  • DE

DSPIC33FJ64GS608-50I/PT

Part No DSPIC33FJ64GS608-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 50 MIPs
Number of I/O 74
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 9K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 203480-DSPIC33FJ64GS608-50I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS608-50I/PT CAD Model

Description

Microchip Technology DSPIC33FJ64GS608-50I/PT Product Overview

The DSPIC33FJ64GS608-50I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications requiring complex algorithms and control functions, such as automotive applications, power supplies, industrial control systems, and audio applications.

Key Features

  • Core Performance: The device operates at a maximum frequency of 50MHz, providing a high level of processing power for demanding applications. Its 16-bit architecture ensures efficient handling of data and instructions.
  • Program Memory: With 64KB of flash memory, the DSPIC33FJ64GS608-50I/PT offers ample space for robust applications, allowing for sophisticated program algorithms and data storage.
  • RAM: It comes with 16KB of RAM, which facilitates quick data access and manipulation, essential for real-time processing tasks.
  • Input/Output: The controller features an extensive set of peripherals, including UART, SPI, and I2C modules, providing versatile connectivity options for a variety of external devices.
  • Advanced Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Timers and PWM: The device is equipped with multiple timers and up to 9 PWM outputs, which are crucial for control applications requiring precise timing and modulation.
  • Temperature Range: The DSPIC33FJ64GS608-50I/PT can operate within the industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: Housed in a 64-TQFP package, it offers a compact footprint suitable for space-constrained applications.

Applications

Due to its powerful features and robust performance, the DSPIC33FJ64GS608-50I/PT is highly suitable for a wide range of applications, including:

  • Motor Control
  • Power Conversion
  • Automotive Systems
  • Industrial Automation
  • Audio Processing
  • Internet of Things (IoT) Devices

With its combination of microcontroller versatility and DSP performance, the DSPIC33FJ64GS608-50I/PT from Microchip Technology is a powerful solution for developers looking to create sophisticated, high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4721 $55.4163
7+ $15.1566 $106.0962
11+ $14.6829 $161.5119
15+ $14.2093 $213.1395
19+ $13.7357 $260.9783
25+ $12.3147 $307.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,703 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess