EN
  • EN
  • DE

DSPIC33FJ64GS606-I/MR

Part No DSPIC33FJ64GS606-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DSPIC33FJ64GS606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917679-DSPIC33FJ64GS606-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606-I/MR CAD Model

Description

Microchip Technology's DSPIC33FJ64GS606-I/MR

The DSPIC33FJ64GS606-I/MR is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This compact yet powerful DSC is ideal for applications requiring sophisticated algorithms and high-speed data processing, such as in power supply systems, motor control, lighting, and audio applications.

Key Features

  • Core Performance: The DSPIC33FJ64GS606-I/MR features a 40 MIPS (million instructions per second) dsPIC® DSC core, which facilitates fast execution of complex algorithms and real-time data processing.
  • Memory Configuration: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C) for versatile connectivity and control options.
  • Robust PWM and Control: With high-resolution PWM and advanced motor control peripherals, it is optimized for precise control applications, making it a go-to choice for engineers designing motor control systems.
  • Enhanced Connectivity: The device supports various serial interfaces, enabling easy integration with external components and facilitating communication within complex systems.
  • Power Management: The DSPIC33FJ64GS606-I/MR is designed with power efficiency in mind, featuring flexible power-saving modes to reduce overall power consumption.

Package and Temperature Range

The device is available in a 64-pin QFN (Quad Flat No-lead) package, marked with the 'MR' suffix, indicating its compact and lead-free design. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

With its combination of processing power, memory capacity, and advanced peripherals, the DSPIC33FJ64GS606-I/MR is suitable for a wide range of applications. It excels in areas such as:

  • Advanced motor control systems
  • Switched-mode power supplies
  • Industrial automation and robotics
  • Intelligent sensor processing
  • Automotive and aerospace controls
  • High-performance embedded audio processing

Overall, the DSPIC33FJ64GS606-I/MR by Microchip Technology is a versatile and powerful solution for designers seeking a DSC that offers both microcontroller usability and DSP performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5949 $52.7847
7+ $14.4369 $101.0583
11+ $13.9857 $153.8427
15+ $13.5346 $203.0190
20+ $13.0834 $261.6680
26+ $11.7300 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess