Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name DSPIC33FJ64GP710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930658-DSPIC33FJ64GP710A-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP710A-E/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64GP710A-E/PT Microcontroller

The DSPIC33FJ64GP710A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by the renowned Microchip Technology. This robust microcontroller is designed to deliver the power of digital signal processing (DSP) to applications that require a perfect blend of control and signal processing capabilities. It is a versatile component that excels in a variety of demanding applications, including industrial control systems, automotive electronics, communication systems, and consumer products.

Key Features:

  • Core: The DSPIC33FJ64GP710A-E/PT boasts a 16-bit modified Harvard architecture that allows for extensive parallel processing. This DSC operates at a maximum frequency of 40 MHz, ensuring swift and efficient handling of complex algorithms and control tasks.
  • Memory: With 64 KB of Flash memory for program storage and 8 KB of RAM for data, this microcontroller offers ample space for robust applications and the ability to handle intricate data manipulation.
  • I/O and Peripherals: The device features a rich set of peripherals, including UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) that are essential for interfacing with a wide range of sensors and actuators.
  • Power Management: Its power-saving modes and features such as Doze, Idle, and Sleep modes allow for reduced power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the DSPIC33FJ64GP710A-E/PT is designed to withstand extreme environments, ensuring reliability and performance under various conditions.
  • Packaging: The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks.

Applications:

The DSPIC33FJ64GP710A-E/PT is an ideal choice for developers looking to implement advanced control algorithms and signal processing in their designs. Its capabilities make it well-suited for motor control, power conversion, sensor fusion, and audio processing applications, among others. Engineers and designers can leverage the power and flexibility of this DSC to create sophisticated and efficient systems in a compact form factor.

Overall, the DSPIC33FJ64GP710A-E/PT from Microchip Technology is a powerful and reliable solution for integrating advanced control and signal processing features into a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention