EN
  • EN
  • DE

DSPIC33FJ64GP710-I/PT

Part No DSPIC33FJ64GP710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ64GP710
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1318994-DSPIC33FJ64GP710-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP710-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64GP710-I/PT Product Overview

The DSPIC33FJ64GP710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency for a wide range of applications. This DSC integrates the control features of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), making it an ideal solution for applications that require advanced algorithms and processing power.

Key Features

  • Core: The DSPIC33FJ64GP710-I/PT operates at a maximum frequency of 40 MHz, with a 16-bit modified Harvard architecture that enables a robust level of instruction execution and performance.
  • Memory: This DSC comes with 64 KB of flash memory and 8 KB of RAM, providing enough space for complex applications and the ability to handle real-time data processing with ease.
  • I/O and Peripherals: It boasts a rich set of peripherals, including UART, SPI, I2C serial interfaces, as well as multiple PWM outputs and analog inputs. This versatility allows for easy integration with various external components and systems.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, ensuring precise analog signal measurement and conversion.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh conditions.
  • Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, the DSPIC33FJ64GP710-I/PT is compact and suitable for space-constrained applications.

Applications

The DSPIC33FJ64GP710-I/PT is highly adaptable and can be utilized in a variety of applications, including:

  • Motor Control and Power Conversion
  • Industrial Automation and Process Control
  • Audio Applications and Signal Processing
  • Automotive and Transportation Systems
  • Communication Systems and IoT Devices

Its integration capabilities make it a go-to component for engineers looking to develop sophisticated control systems with minimal footprint and power consumption.

Conclusion

The DSPIC33FJ64GP710-I/PT from Microchip Technology is a testament to the company's commitment to providing innovative solutions that merge performance with practicality. Whether you're designing an advanced motor control system or a complex audio processing unit, this DSC offers a reliable and efficient core around which to build your application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess