EN
  • EN
  • DE

DSPIC33FJ64GP310-I/PF

Part No DSPIC33FJ64GP310-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ64GP310
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1318967-DSPIC33FJ64GP310-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP310-I/PF CAD Model

Description

Microchip Technology's DSPIC33FJ64GP310-I/PF

The DSPIC33FJ64GP310-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned Microchip Technology, designed to deliver the computational power and speed of a microcontroller with the signal processing capabilities of a digital signal processor. This powerful hybrid is ideal for applications that require complex algorithms, precise control, and real-time performance, such as motor control, power supplies, and advanced sensing systems.

Key Features:

  • Core Performance: The DSPIC33FJ64GP310-I/PF operates at a maximum frequency of 40 MHz, with a 16-bit modified Harvard architecture that allows for extensive parallel processing. This results in 40 MIPS (Million Instructions Per Second) of performance, enabling complex and time-critical tasks to be executed efficiently.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage. The non-volatile flash memory ensures program retention even after power cycles.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 16 channels allows for high-resolution analog signal measurement, which is crucial for precision sensor data acquisition and real-time analysis.
  • Communication Interfaces: The device boasts a range of communication peripherals, including UART, SPI, and I2C modules, facilitating versatile connectivity options for embedded systems.
  • PWM Outputs: High-resolution PWM outputs enable fine control over motor speeds and other actuators, making it an excellent choice for advanced control systems.
  • Robust I/O: Numerous programmable I/O pins are available for interfacing with external devices, sensors, and actuators, providing the flexibility needed to handle a wide array of applications.
  • Temperature Range: The DSPIC33FJ64GP310-I/PF operates within an extended industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Package and Quality:

The device is offered in a 100-pin TQFP (Thin Quad Flat Package) that optimizes board space while allowing for efficient thermal management. Microchip Technology's commitment to quality ensures that the DSPIC33FJ64GP310-I/PF meets stringent standards, making it a reliable choice for both commercial and industrial applications.

Whether you're designing an advanced motor control system, a power conversion application, or any other system that requires high-speed digital signal processing, the DSPIC33FJ64GP310-I/PF from Microchip Technology offers a blend of performance, versatility, and reliability that can help bring your innovative designs to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6000 $57.6000
13+ $7.8770 $102.4010
20+ $7.6308 $152.6160
28+ $7.3847 $206.7716
36+ $7.1385 $256.9860
47+ $6.4000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess