EN
  • EN
  • DE

DSPIC33FJ32GS606-50I/MR

Part No DSPIC33FJ32GS606-50I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64VQFN / dsPIC series Microcontroller IC 16-Bit 50 MIPs 32KB (32K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 50 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33FJ32GS606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ32GS60650IMR
Standard Package 40
Win Source Part Number 1172022-DSPIC33FJ32GS606-50I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS606-50I/MR CAD Model

Description

The dsPIC33FJ32GS606-50I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed required for demanding signal processing applications. This DSC integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), making it an ideal choice for advanced applications such as power supplies, motor control, and lighting systems.

Key Features:

  • High-Speed CPU: The dsPIC33FJ32GS606-50I/MR operates at a maximum frequency of 50MHz, providing a high level of performance for real-time applications.
  • Ample Memory: Equipped with 32KB of Flash memory and 4KB of RAM, this DSC offers sufficient space for complex algorithms and data storage.
  • Robust Peripheral Set: It includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and serial communication modules that support UART, SPI, and I2C protocols.
  • Advanced Motor Control PWMs: The device features specialized PWM outputs designed for motor control applications, providing high-resolution PWM signals for precise control.
  • Flexible Power Management: The dsPIC33FJ32GS606-50I/MR offers multiple power-saving modes, enabling efficient energy management for battery-powered or energy-conscious applications.
  • Enhanced Analog Features: With a 10-bit ADC that supports up to 1.1 MSPS, this DSC can handle complex analog signal processing tasks with ease.

Package and Temperature Range:

This DSC comes in a 64-pin QFN (Quad Flat No-lead) package, which is known for its compact footprint and excellent thermal performance. Additionally, it is specified for an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications:

The dsPIC33FJ32GS606-50I/MR is suitable for a broad range of applications, including:

  • Advanced Motor Control Systems
  • Switched Mode Power Supplies (SMPS)
  • Power Inverters and Converters
  • LED Lighting and Control
  • Industrial Automation and Process Control
  • Automotive and Aerospace Electronics

With its combination of processing power, memory capacity, and versatile peripherals, the dsPIC33FJ32GS606-50I/MR from Microchip Technology stands out as a robust solution for complex and demanding digital signal processing tasks.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,431 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess