EN
  • EN
  • DE

DSPIC33FJ32GP202-I/SO

Part No DSPIC33FJ32GP202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ32GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ32GP202ISO
Standard Package 27
Win Source Part Number 1007345-DSPIC33FJ32GP202-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP202-I/SO CAD Model

Description

Product Overview

The DSPIC33FJ32GP202-I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the processing power of a DSP with the functionality of a microcontroller. This integration makes it an ideal choice for applications requiring complex algorithms and control functions. The device is housed in a compact SOIC package and is designed to operate in industrial temperature ranges.

Key Features

  • Core: The DSPIC33FJ32GP202-I/SO features a 16-bit dsPIC33F core with a maximum operating frequency of 40MHz, providing 16 MIPS of performance.
  • Program Memory: It comes with 32KB of flash memory, allowing for robust application development without the constant need for external memory components.
  • RAM: The device includes 4KB of RAM, facilitating efficient data manipulation and buffering.
  • I/O Pins: With 21 versatile I/O pins, this DSC offers flexibility for interfacing with a wide range of peripherals and devices.
  • Communication Interfaces: It is equipped with multiple communication interfaces, including UART, SPI, and I2C modules, enabling easy data exchange with other components in a system.
  • Timers and PWM: The DSPIC33FJ32GP202-I/SO includes advanced timer/counter peripherals and up to 8 PWM outputs, perfect for precise timing and control applications such as motor control and power conversion.
  • Analog Features: It also features a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate analog signal acquisition.
  • Supply Voltage: The operating voltage range is from 3.0V to 3.6V, suitable for low-power and battery-operated applications.

Applications

The DSPIC33FJ32GP202-I/SO is designed to cater to a broad spectrum of applications, including:

  • Advanced motor control
  • Power supply and power management systems
  • Industrial control systems
  • Embedded audio applications
  • Automotive and transportation
  • Medical devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers using the DSPIC33FJ32GP202-I/SO can rely on robust technical support and extensive documentation, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8674 $59.3370
11+ $9.7373 $107.1103
16+ $9.4330 $150.9280
22+ $9.1288 $200.8336
29+ $8.8245 $255.9105
38+ $7.9116 $300.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess