EN
  • EN
  • DE

DSPIC33FJ256MC710A-I/PF

Part No DSPIC33FJ256MC710A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773569-DSPIC33FJ256MC710A-I/PF
Family Name DSPIC33FJ256MC710
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710A-I/PF CAD Model

Description

Microchip Technology's DSPIC33FJ256MC710A-I/PF

The DSPIC33FJ256MC710A-I/PF is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is a part of Microchip's dsPIC33F family, which is tailored for applications requiring a perfect blend of control and signal processing capabilities.

Key Features

  • Core: The device is built around a 16-bit dsPIC core, capable of executing digital signal processing and control tasks at speeds of up to 40 MIPS (Million Instructions Per Second) when operating at 40MHz.
  • Program Memory: It comes with 256KB of flash memory, providing ample space for complex applications and algorithms.
  • RAM: 30KB of RAM is available for data storage, ensuring smooth operation and multitasking capabilities.
  • I/O Pins: The DSC offers up to 85 general-purpose input/output pins, allowing for flexible interfacing with a wide array of peripherals and devices.
  • Analog Features: It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate and efficient analog signal processing.
  • Timers and Communication Interfaces: Multiple timers, UART, SPI, and I2C modules are integrated, facilitating precise timing operations and versatile communication possibilities.
  • Operating Voltage: The operating voltage range is 3.0V to 3.6V, making it suitable for various electronic applications.
  • Temperature Range: This DSC can operate within the industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

Applications

The DSPIC33FJ256MC710A-I/PF is ideal for a range of applications where advanced control is critical. These include motor control, power conversion, industrial automation, automotive systems, and more. Its ability to handle complex algorithms makes it a go-to choice for embedded system designers who require a robust and versatile microcontroller for their demanding applications.

Package and Quality

Encased in a 100-pin TQFP (Thin Quad Flat Package), the DSPIC33FJ256MC710A-I/PF is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Microchip Technology is known for its commitment to quality, and this product is no exception, meeting stringent standards to ensure optimal performance and reliability.

Overall, the DSPIC33FJ256MC710A-I/PF by Microchip Technology is an exceptional choice for designers seeking a powerful DSC that can effortlessly manage dual roles of control and digital signal processing in their advanced electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7797 $65.3391
6+ $17.8705 $107.2230
9+ $17.3121 $155.8089
12+ $16.7536 $201.0432
16+ $16.1952 $259.1232
21+ $14.5198 $304.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess