EN
  • EN
  • DE

1N5916B(4.3V)

Part No 1N5916B(4.3V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150129-1N5916B(4.3V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5916B(4.3V) CAD Model

Description

ON Semiconductor 1N5916B(4.3V) Zener Diode

The 1N5916B is a high-quality Zener diode from ON Semiconductor, designed to offer a precise voltage regulation solution. This diode is specifically characterized for its Zener voltage of 4.3 volts, making it an ideal component for a wide range of voltage regulation applications where a nominal voltage of around 4.3V is required.

The 1N5916B belongs to a series of Zener diodes that are known for their reliability and consistent performance. This particular diode is packaged in a DO-41 glass body, which provides a robust and durable encapsulation, ensuring the diode's longevity even in challenging environmental conditions. The axial leads make it easy to mount on a printed circuit board, and it is designed to meet the needs of both through-hole and surface-mount technology.

This Zener diode is capable of handling a power dissipation of up to 3 watts, which allows it to accommodate a moderate amount of power in voltage regulation circuits without the need for additional heat sinking under normal ambient temperature conditions. It also features a low dynamic impedance and a fast response time, making it suitable for transient suppression and protection applications where quick response to voltage changes is critical.

ON Semiconductor's 1N5916B is widely used in various electronic devices and circuits, including power supplies, consumer electronics, and industrial equipment. Its ability to provide a stable reference voltage makes it an essential component in voltage regulator circuits, over-voltage protection circuits, and as a voltage reference in analog-to-digital converters.

Safety and reliability are paramount for ON Semiconductor, and the 1N5916B Zener diode is no exception. It complies with the RoHS directive, indicating that it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic designs. Additionally, its high surge capability ensures that it can withstand transient over-voltage events, providing an extra layer of protection for sensitive electronic components.

Whether you're designing a simple power supply or a sophisticated electronic system, the 1N5916B from ON Semiconductor offers a dependable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess