EN
  • EN
  • DE

DSPIC33FJ256MC510A-I/PF

Part No DSPIC33FJ256MC510A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name DSPIC33FJ256MC510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917674-DSPIC33FJ256MC510A-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC510A-I/PF CAD Model

Description

dSPIC33FJ256MC510A-I/PF Digital Signal Controller

The dSPIC33FJ256MC510A-I/PF is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for demanding control applications. This DSC combines the control benefits of a Microcontroller (MCU) with the computational speed and throughput of a Digital Signal Processor (DSP), making it an ideal choice for applications such as motor control, power conversion, and sensor processing.

Key Features:

  • High-Speed CPU: The core of the dSPIC33FJ256MC510A-I/PF runs at 40 MIPS (Million Instructions Per Second) with DSP-enhanced instruction set to provide efficient control and signal processing capabilities.
  • Ample Memory: It comes equipped with 256 KB of flash memory and 30 KB of RAM, ensuring sufficient space for complex algorithms and applications.
  • Robust Peripheral Set: This DSC includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control applications.
  • Flexible I/O: The device features up to 85 General Purpose I/O pins (GPIO) for versatile interfacing with external components.
  • Advanced Motor Control PWMs: Specialized PWMs support motor control applications, enabling precise control over speed and torque for various types of motors.
  • Robust Analog Features: The integrated 10-bit ADCs with multiple Sample and Holds provide accurate measurement for real-time system monitoring and feedback.
  • Programmable Digital I/O: The device offers programmable pull-ups, open-drain outputs, and high-current sink/source capability on select pins.

Applications:

The dSPIC33FJ256MC510A-I/PF is suitable for a wide range of applications, including:

  • Advanced Motor Control (BLDC, PMSM, ACIM)
  • Power Supplies (SMPS, UPS)
  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Audio and Speech Processing
  • Medical Devices

With its powerful combination of performance, memory, and peripherals, the dSPIC33FJ256MC510A-I/PF from Microchip Technology is a versatile DSC that can meet the needs of complex and demanding embedded systems. Its extended temperature range and robust design ensure reliable operation in harsh environments, making it a dependable choice for industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.1517 $107.1517
2+ $103.6947 $207.3894
3+ $100.2378 $300.7134
4+ $89.8694 $359.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess