EN
  • EN
  • DE

DSPIC33FJ256GP710A-H/PT

Part No DSPIC33FJ256GP710A-H/PT
Manufacturer Microchip Technology
Catalog OEM Souring
Description Digital Signal Processors & Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466506-DSPIC33FJ256GP710A-H/PT
Manufacturer Microchip Technology
Package Tray
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature -40°C ~ 150°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 100-TQFP (12x12)
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP710A-H/PT CAD Model

Description

The DSPIC33FJ256GP710A-H/PT is a high-performance, 16-bit Digital Signal Controller (DSC) blending the functionalities of microcontrollers with the computational capabilities of digital signal processors, making it an optimal choice for sophisticated, multi-tasking applications. Designed by Microchip Technology, this component excels in applications requiring intensive signal processing tasks, such as audio processing, advanced motor control, and digital power conversion. It features up to 256 KB of flash memory and 30 KB of RAM, supporting complex algorithms and real-time processing without sacrificing efficiency. This DSC incorporates a variety of communication interfaces, including CAN, SPI, and I2C, alongside ADCs with high conversion speeds, PWM modules for precise motor control, and flexible I/O options ensuring seamless integration with peripheral devices and systems. The TQFP package allows for its integration into space-constrained designs without compromising on performance. Ideal for applications in industrial automation, automotive systems, and IoT devices requiring fast and reliable processing capabilities, the DSPIC33FJ256GP710A-H/PT is testament to Microchip's legacy of providing cutting-edge solutions for the embedded market.

You May Also Be Interested in

Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess