EN
  • EN
  • DE

03540536Z

Part No 03540536Z
Manufacturer Littelfuse Inc.
Catalog Relay Sockets
Description RELAY HSG 5POS WIRING HARNESS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Housing
Number of Positions 5
Mounting Type Wiring Harness
Termination Style Quick Connect Terminals (Not Provided)
For Use With/Related Products ISO Relays
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550529-03540536Z
Ultra Librarian 3D Model Ultra Librarian 03540536Z CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Schneider Electric
SOCKET RXZ -MIXED CONTACT - 7 A
Lowest to $1.4553
TE Connectivity
RELAY SOCKET 5 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Weidmuller
SDI 2CO ECO
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Omron
RELAY SOCKET DIN RAIL G3S4 G6B-4
Need more? Email Us
Phoenix Contact
14MM PLC ACTUATOR TERM BLOCK 24V
Need more? Email Us
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess