Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773559-DSPIC33FJ16MC304-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ16MC304
Introduction Date June 08, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC304-E/PT CAD Model

Description

Microchip Technology DSPIC33FJ16MC304-E/PT Overview

The DSPIC33FJ16MC304-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a DSP with the simplicity and ease-of-use of an MCU. This powerful chip is ideal for applications that require complex algorithms and control systems, such as motor control, power management, and embedded audio applications.

Key Features

  • CPU: The device features a 40 MIPS (million instructions per second) 16-bit dsPIC core, which allows for fast and efficient processing of digital signal processing algorithms.
  • Memory: It comes with 16 KB of Flash memory and 2 KB of RAM, providing ample space for code and data storage for complex applications.
  • I/O Pins: The DSC offers 21 I/O pins that can be configured for a variety of functions, providing flexibility in interfacing with external devices and peripherals.
  • Timers: Multiple onboard timers support precise timing operations, which are essential for applications like motor control where timing is critical.
  • Peripherals: It includes a range of integrated peripherals, such as PWM outputs, analog-to-digital converters (ADCs), and serial communication modules, which reduce the need for additional external components.
  • Power Efficiency: The DSPIC33FJ16MC304-E/PT is designed for low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: The device operates within an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a 44-pin TQFP package, which is compact and suitable for space-constrained applications.

Applications

The DSPIC33FJ16MC304-E/PT is versatile and can be used in a wide range of applications. Its computational capabilities make it perfect for:

  • Advanced motor control systems such as BLDC, PMSM, and stepper motors.
  • Power supply and power management systems including DC-DC converters and inverters.
  • Embedded audio processing, including effects processors and digital mixers.
  • Industrial control systems that require robust and high-speed signal processing.

With its combination of DSP performance and microcontroller ease-of-use, the DSPIC33FJ16MC304-E/PT from Microchip Technology provides a powerful solution for engineers looking to develop advanced, high-performance embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5068 $60.0544
19+ $6.1594 $117.0286
29+ $5.9670 $173.0430
39+ $5.7745 $225.2055
51+ $5.5820 $284.6820
68+ $5.0046 $340.3128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention