EN
  • EN
  • DE

DSPIC33FJ16GS504T-I

Part No DSPIC33FJ16GS504T-I
Manufacturer Microchip Technology
Catalog END - OF - LIFE
Description High-Performance, 16-bit Digital Signal Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1169950-DSPIC33FJ16GS504T-I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504T-I CAD Model

Description

Microchip Technology dsPIC33FJ16GS504T-I/PT Product Overview

The dsPIC33FJ16GS504T-I/PT from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This makes it an ideal choice for applications requiring complex algorithms, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Processing Power: The dsPIC33FJ16GS504T-I/PT features a 40 MIPS (million instructions per second) dsPIC DSC core, allowing for fast and efficient processing of complex algorithms and control tasks.
  • Ample Memory: With 16 KB of Flash memory and 2 KB of RAM, this DSC provides sufficient space for application code and data storage, ensuring smooth operation and flexibility in programming.
  • Robust Peripheral Set: It comes equipped with a variety of peripherals, including a high-speed PWM module, analog-to-digital converters (ADCs), and serial communication modules like UART, SPI, and I2C, providing versatile interfacing options.
  • Advanced Motor Control: The device is designed with specialized features for motor control applications, such as high-resolution PWM outputs and dedicated motor control PWMs, which enable precise control over motor functions.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, the dsPIC33FJ16GS504T-I/PT is suitable for use in harsh environments, ensuring reliability and performance under extreme conditions.

Applications

The dsPIC33FJ16GS504T-I/PT is a versatile component that can be used in a wide array of applications, including:

  • Advanced motor control systems
  • Power supply and power conversion systems
  • Industrial automation and process control
  • Automotive and transportation systems
  • Audio and speech processing

Package and Quality

Encased in a 44-pin TQFP (Thin Quad Flat Package), the dsPIC33FJ16GS504T-I/PT offers a compact footprint suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that this product meets high reliability and performance standards, making it a dependable choice for your embedded system designs.

Overall, the dsPIC33FJ16GS504T-I/PT is a powerful and flexible solution for developers looking to harness the power of digital signal processing in their embedded applications.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6510 $60.5570
17+ $7.0986 $120.6762
26+ $6.8769 $178.7994
35+ $6.6551 $232.9285
45+ $6.4334 $289.5030
61+ $5.7681 $351.8541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess