EN
  • EN
  • DE

DSPIC33FJ12MC202-E/SO

Part No DSPIC33FJ12MC202-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 12KB Flash 3.3V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773547-DSPIC33FJ12MC202-E/SO
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33FJ12MC202
Introduction Date January 26, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC202-E/SO CAD Model

Description

Microchip Technology's DSPIC33FJ12MC202-E/SO

The DSPIC33FJ12MC202-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This compact, surface-mountable device is part of Microchip's dsPIC33F family and comes in a small-outline package (SOIC), making it ideal for space-constrained applications where advanced digital signal processing capabilities are required.

Key Features:

  • Core Performance: The DSPIC33FJ12MC202-E/SO boasts a 40 MIPS (million instructions per second) performance at 40 MHz, enabling efficient processing for demanding applications.
  • Program Memory: It comes with 12 KB of flash memory, allowing for robust program storage.
  • Data RAM: The device includes 1 KB of RAM, providing sufficient space for data manipulation and storage.
  • Dual Motor Control PWMs: With its specialized peripherals, including high-resolution PWMs, this DSC is optimized for advanced motor control applications.
  • Advanced Analog Features: The DSC integrates features like a 10-bit A/D converter with up to 4 input channels, enabling precise measurement and control in embedded systems.
  • Communication Interfaces: It supports a variety of communication protocols, including SPI, I2C, UART, and CAN, for flexible connectivity options.

Applications:

The DSPIC33FJ12MC202-E/SO is designed to cater to a wide range of applications, particularly where tight control loops and high computational performance are paramount. Its uses span across:

  • Industrial Control Systems
  • Automotive Applications
  • Robotics
  • Power Supplies
  • Intelligent Sensor Processing
  • Audio Applications

Reliability and Quality:

Microchip Technology is known for its commitment to quality, and the DSPIC33FJ12MC202-E/SO is no exception. It is designed to meet the rigorous demands of industrial and automotive-grade applications, ensuring reliable performance even in harsh environments.

Whether you are developing an advanced motor control system, designing intelligent sensors, or working on high-speed signal processing, the DSPIC33FJ12MC202-E/SO from Microchip Technology offers a blend of performance, integration, and efficiency, making it an excellent choice for your next high-tech project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9174 $53.2566
21+ $4.8553 $101.9613
32+ $4.7036 $150.5152
44+ $4.5519 $200.2836
57+ $4.4001 $250.8057
77+ $3.9449 $303.7573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess