EN
  • EN
  • DE

DSPIC33FJ12GP201T-I/SO

Part No DSPIC33FJ12GP201T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC / MCU 16-bit dsPIC RISC 12KB Flash 3.3V 18-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 773544-DSPIC33FJ12GP201T-I/SO
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33FJ12GP201
Introduction Date January 23, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12GP201T-I/SO CAD Model

Description

dSPIC33FJ12GP201T-I/SO - A Compact, High-Performance Digital Signal Controller

The dSPIC33FJ12GP201T-I/SO is a robust digital signal controller (DSC) from the reputable Microchip Technology. Designed to deliver the best of both worlds, it combines the processing power of a digital signal processor (DSP) with the functionality and ease of use of a microcontroller (MCU). This integration makes it an ideal choice for applications that require complex algorithms and signal processing capabilities alongside traditional control functionalities.

Advanced Features for Demanding Applications

This DSC features a 16-bit architecture and operates at a speed of up to 40 MIPS (Million Instructions Per Second), providing swift execution of complex algorithms. The dSPIC33FJ12GP201T-I/SO comes in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With 12KB of Flash memory and 1KB of RAM, this device offers ample space for application code and data storage. It also supports a wide operating voltage range from 3.0V to 3.6V, ensuring flexibility in various power supply conditions. The extended temperature range of -40°C to +125°C guarantees reliable performance in extreme environments.

Connectivity and Peripherals

The dSPIC33FJ12GP201T-I/SO is equipped with a variety of peripherals that enhance its functionality. It includes an I2C module for serial communication, which allows easy connection to other microcontrollers and peripherals. The device also features a UART module for serial communication, enabling it to interface with serial devices like modems and sensors.

This DSC boasts two 16-bit timers and a 16-bit capture/compare/PWM module, which are critical in applications requiring precise timing and control, such as motor control and power conversion. Additionally, it has an onboard 10-bit Analog-to-Digital Converter (ADC) with up to four channels, facilitating the conversion of analog signals to digital for processing.

Robust Development Support

Developers working with the dSPIC33FJ12GP201T-I/SO can take advantage of Microchip's comprehensive development tools. These include the MPLAB IDE (Integrated Development Environment) and a wide range of debugging and programming tools. The availability of extensive libraries and code examples further simplifies the development process, allowing for rapid prototyping and deployment.

In conclusion, the dSPIC33FJ12GP201T-I/SO from Microchip Technology is a powerful and versatile digital signal controller that is well-suited for applications requiring a combination of DSP performance and microcontroller functionality in a small form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7553 $51.7977
22+ $4.7223 $103.8906
33+ $4.5748 $150.9684
46+ $4.4272 $203.6512
59+ $4.2796 $252.4964
79+ $3.8369 $303.1151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 529 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess