EN
  • EN
  • DE

DSPIC33FJ128MC802-I/SP

Part No DSPIC33FJ128MC802-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SPDIP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33FJ128MC802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ128MC802ISP
Standard Package 15
Win Source Part Number 1230009-DSPIC33FJ128MC802-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC802-I/SP CAD Model

Description

Microchip Technology's DSPIC33FJ128MC802-I/SP Product Overview

The DSPIC33FJ128MC802-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This powerful hybrid is ideal for applications requiring complex algorithms and control systems, such as motor control, power supplies, and embedded audio applications.

Key Features

  • Core Processor: The device boasts a dsPIC core with a maximum speed of 40 MIPS, providing robust computational capabilities and efficient operation.
  • Memory: It comes equipped with 128KB of Flash memory and 16KB of RAM, offering ample space for code and data storage.
  • Digital I/O: This DSC features 21 digital I/O pins, allowing for versatile interfacing with a wide range of peripherals and sensors.
  • Communication Interfaces: The DSPIC33FJ128MC802-I/SP includes two UARTs, two SPIs, and one I²C module, facilitating flexible communication options with other devices.
  • Timers: There are nine 16-bit timers and one 32-bit timer, providing precise timing and control for various applications.
  • Analog Features: The device has a 10-bit A/D converter with up to 13 channels, enabling the conversion of analog signals to digital for processing.
  • PWM Outputs: Six PWM outputs with independent timers support advanced motor control and other PWM-based applications.
  • Temperature Range: It operates reliably across an industrial temperature range of -40°C to +85°C.
  • Package: The DSC is available in a 28-pin SPDIP package, suitable for through-hole mounting on printed circuit boards.

Applications

The DSPIC33FJ128MC802-I/SP is designed to address the demanding needs of modern embedded control systems. Its robust set of features makes it particularly well-suited for:

  • Advanced motor control (BLDC, PMSM)
  • Power conversion and management
  • Industrial control systems
  • Automotive applications
  • Robotics
  • Embedded audio and voice recognition

With its combination of performance, memory, and peripherals, the DSPIC33FJ128MC802-I/SP from Microchip Technology is a versatile solution that can be the heart of your next high-performance embedded application.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess