EN
  • EN
  • DE

DSPIC33FJ128MC204-I/PT

Part No DSPIC33FJ128MC204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773536-DSPIC33FJ128MC204-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ128MC204
Introduction Date March 26, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC204-I/PT CAD Model

Description

dSPIC33FJ128MC204-I/PT Digital Signal Controller

The dSPIC33FJ128MC204-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from the trusted manufacturer Microchip Technology. Designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor, this DSC is ideal for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensing applications.

Key Features:

  • Core Performance: The device operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), enabling rapid execution of DSP algorithms and real-time processing capabilities.
  • Program Memory: It comes with 128 KB of flash memory, allowing for robust application development without frequent memory constraints.
  • RAM: The device includes 16 KB of RAM, providing sufficient space for data storage and manipulation during complex operations.
  • I/O Pins: It offers 28 programmable input/output pins that can be configured for a variety of functions, enhancing the flexibility of the device in different application scenarios.
  • Advanced Peripherals: Equipped with advanced control peripherals including PWM, input capture, and output compare modules, the DSC supports sophisticated control schemes and precise timing operations.
  • Communication Interfaces: The dSPIC33FJ128MC204-I/PT supports multiple communication protocols like I2C, SPI, and UART, allowing for easy integration with other devices and systems.
  • Robust Design: The device is available in a 44-pin TQFP (Thin Quad Flat Package) which ensures a compact footprint while providing adequate heat dissipation for reliable operation.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications:

The versatility of the dSPIC33FJ128MC204-I/PT makes it an excellent choice for a wide range of applications, including but not limited to:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation
  • Automotive and Transportation
  • Robotics and Mechatronics
  • Audio and Speech Processing

With its robust feature set and high level of integration, the dSPIC33FJ128MC204-I/PT from Microchip Technology is a powerful solution for developers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8751 $50.3763
32+ $3.1796 $101.7472
49+ $3.0802 $150.9298
68+ $2.9809 $202.7012
87+ $2.8815 $250.6905
117+ $2.5834 $302.2578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess