EN
  • EN
  • DE

DSPIC33FJ128GP204-I/ML

Part No DSPIC33FJ128GP204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 203474-DSPIC33FJ128GP204-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP204-I/ML CAD Model

Description

Microchip Technology's DSPIC33FJ128GP204-I/ML

The DSPIC33FJ128GP204-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This robust DSC is designed to deliver the best of both worlds: the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU), making it an ideal choice for applications requiring complex algorithms and control functions.

At the heart of the DSPIC33FJ128GP204-I/ML lies a CPU running at 40 MIPS (Million Instructions Per Second), providing ample computational bandwidth for demanding applications. It boasts 128KB of flash memory, allowing for substantial code storage, and 16KB of RAM for efficient data handling. The device operates at a voltage range of 3.0V to 3.6V, striking a balance between power efficiency and performance.

This DSC comes in a 44-pin QFN (Quad Flat No-lead) package, which is both space-saving and suitable for compact PCB layouts. Its extensive set of peripherals includes UART, SPI, and I2C serial communication interfaces, making it versatile for a wide range of communication protocols. Additionally, it features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.

The DSPIC33FJ128GP204-I/ML also supports advanced motor control functions and has PWM outputs that are ideal for driving motors in applications such as robotics, industrial control, and automotive systems. Its robust interrupt system ensures real-time responsiveness and efficient task management, which is crucial for systems that require timely processing and high reliability.

With its combination of DSP and MCU capabilities, the DSPIC33FJ128GP204-I/ML is adept at handling complex algorithms required in digital filtering, audio processing, and advanced control systems. Its extended temperature range makes it suitable for use in harsh environments, ensuring reliable operation in industrial and automotive applications.

Overall, the DSPIC33FJ128GP204-I/ML from Microchip Technology is a powerful and versatile DSC that provides a scalable solution for designers looking to integrate advanced control and processing capabilities into their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess