EN
  • EN
  • DE

TPS22913CYZVT

Part No TPS22913CYZVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA (0.88x0.88)
Family Name TPS22913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46464-6, TPS22913CYZVT-ND, 296-46464-2, 296-46464-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900704-TPS22913CYZVT
Ultra Librarian 3D Model Ultra Librarian TPS22913CYZVT CAD Model

Description

Product Overview: Texas Instruments TPS22913CYZVT

The TPS22913CYZVT is a high-performance, compact, single-channel load switch designed by Texas Instruments (TI) to deliver efficient power distribution and management for a wide range of applications. This advanced electronic component is engineered to handle a continuous current of up to 2A while offering a low on-resistance of just 92 mΩ, making it an ideal solution for systems that require efficient power control with minimal voltage drop across the switch.

Encased in a space-saving 6-pin ultra-thin DSBGA package, the TPS22913CYZVT measures a mere 1.6 mm x 1.6 mm x 0.6 mm, which allows for high-density PCB layouts and is perfect for portable and space-constrained applications. Its small footprint does not compromise its performance or reliability, ensuring that it meets the rigorous demands of modern electronic devices.

One of the key features of this load switch is its quick output discharge (QOD) capability, which enables the rapid discharge of the output capacitance when the switch is turned off, thus preventing any unwanted power residue in the system. This feature is particularly beneficial in battery-operated devices, where power conservation is crucial.

The TPS22913CYZVT also boasts an input voltage range of 1.1V to 5.5V, making it versatile for various power rails and suitable for battery-powered applications. The device includes built-in protection features such as over-temperature protection and controlled rise time to reduce inrush current, thereby enhancing system stability and longevity.

Designed with ease of use in mind, the TPS22913CYZVT can be controlled by a simple logic input, which allows for seamless integration into existing designs. Its low quiescent current ensures that the switch does not significantly contribute to the overall power consumption of the system when not actively switching loads.

In summary, the TPS22913CYZVT from Texas Instruments is a robust, high-efficiency load switch that offers a combination of performance, compactness, and reliability. It is an excellent choice for designers looking to optimize power management in applications ranging from mobile phones and tablets to wearables and IoT devices.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7448 $52.3440
70+ $1.4317 $100.2190
110+ $1.3869 $152.5590
150+ $1.3422 $201.3300
195+ $1.2974 $252.9930
260+ $1.1632 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess