EN
  • EN
  • DE

DSPIC33FJ06GS101-I/SO

Part No DSPIC33FJ06GS101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 18SOIC / MCU 16-bit dsPIC RISC 6KB Flash 3.3V Automotive 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 773522-DSPIC33FJ06GS101-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ06GS101
Introduction Date February 08, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS101-I/SO CAD Model

Description

dSPIC33FJ06GS101-I/SO - A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ06GS101-I/SO is a superior digital signal controller (DSC) crafted by Microchip Technology, designed to meld the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This particular product is part of Microchip's dSPIC33F series, which is well-suited for applications requiring a blend of control and signal processing abilities.

Key Features:

  • Core: The device operates with a 16-bit dsPIC core, which offers up to 40 MIPS performance at 3.0V, making it a powerful choice for computation-intensive applications.
  • Program Memory: It comes with 6 KB of flash memory, providing ample space for storing application code.
  • Data RAM: The controller includes 1 KB of RAM for data storage, ensuring smooth operation of complex algorithms and data processing tasks.
  • Digital I/O: The dSPIC33FJ06GS101-I/SO features 18 I/O pins that are versatile and can be used for various digital input and output functions.
  • Analog Inputs: Equipped with an integrated 10-bit analog-to-digital converter (ADC) with up to 4 channels, this DSC allows for precise measurement of analog signals.
  • Communication Interfaces: The device supports multiple communication protocols including SPI, I2C, and UART, providing flexible options for interfacing with other devices and peripherals.
  • Temperature Range: It operates within an extended industrial temperature range from -40°C to +125°C, ensuring reliability under harsh conditions.
  • Package: The dSPIC33FJ06GS101-I/SO comes in a small-outline integrated circuit (SOIC) package with 18 pins, making it compact and suitable for space-constrained applications.

Applications:

The versatility of the dSPIC33FJ06GS101-I/SO makes it ideal for a wide array of applications, including motor control, power supplies, lighting systems, and general-purpose embedded control. Its DSP capabilities enable efficient handling of complex math routines, while its MCU features allow for comprehensive system control and management. This hybrid approach provides designers with a single-chip solution that can reduce system complexity and cost while improving performance.

Conclusion:

With its robust DSP features, flexible I/O options, and powerful core, the dSPIC33FJ06GS101-I/SO from Microchip Technology is a compelling choice for designers who require a high-performance DSC that can handle both control and digital signal processing tasks seamlessly. Its reliability and adaptability make it a go-to component for developing efficient and sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5084 $54.1008
28+ $3.6992 $103.5776
42+ $3.5836 $150.5112
58+ $3.4680 $201.1440
75+ $3.3524 $251.4300
100+ $3.0056 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess