EN
  • EN
  • DE

DSPIC33EV32GM106-I/PT

Part No DSPIC33EV32GM106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EV32GM106
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319046-DSPIC33EV32GM106-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM106-I/PT CAD Model

Description

dSPIC33EV32GM106-I/PT Microcontroller

The dSPIC33EV32GM106-I/PT is a powerful 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the performance needed for more sophisticated real-time control applications. This DSC is a member of the dsPIC33E family and is particularly well-suited for automotive, industrial, appliances, and consumer applications due to its rich set of features.

Key Features:

  • High-Performance CPU: The device operates at a maximum frequency of 70 MIPS and is based on a modified Harvard architecture with an extensive range of digital signal processing instructions.
  • Program Memory: It comes with 32KB of flash memory and 4KB of RAM, providing ample space for complex algorithms and software stacks.
  • Digital Signal Processing: The built-in DSP engine features a multiply-accumulate unit, a barrel shifter, and other DSP-enhancing instructions to support high-speed numeric processing, which is crucial for applications like motor control and audio processing.
  • Robust Peripherals: This controller includes a variety of peripherals such as UART, SPI, I2C modules for communication, PWM outputs for motor control, and analog-to-digital converters (ADCs) with up to 10-bit resolution for sensor interfacing.
  • Flexible Power Management: The dSPIC33EV32GM106-I/PT is designed for low power consumption with various power-saving modes, making it ideal for battery-powered applications.
  • Temperature Range: With an extended industrial temperature range of -40°C to +125°C, this device can operate reliably in harsh environmental conditions.
  • Package: It is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The dSPIC33EV32GM106-I/PT is versatile and can be used in a wide array of applications, including:

  • Advanced Motor Control
  • Automotive Systems
  • Power Supply Control
  • Industrial Automation
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Overall, the dSPIC33EV32GM106-I/PT microcontroller from Microchip Technology is a robust and feature-rich solution for developers seeking a high-performance DSC for their advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3979 $50.3874
15+ $6.8906 $103.3590
23+ $6.6752 $153.5296
31+ $6.4599 $200.2569
41+ $6.2446 $256.0286
54+ $5.5986 $302.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess