EN
  • EN
  • DE

DSPIC33EP64MC506-I/PT

Part No DSPIC33EP64MC506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series DSPIC33EP64MC506
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807487-DSPIC33EP64MC506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC506-I/PT CAD Model

Description

dSPIC33EP64MC506-I/PT Microcontroller Overview

The dSPIC33EP64MC506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP. This powerful hybrid is ideal for applications requiring intricate control algorithms and high computational performance, such as automotive, industrial control systems, motor control, and power conversion.

The dSPIC33EP64MC506-I/PT is part of the dsPIC33E family and is packed with a range of features to support complex applications:

  • Core Performance: The device operates at a maximum frequency of 70 MIPS (Million Instructions Per Second), providing the computational power needed for demanding control tasks.
  • Program Memory: It comes with 64KB of flash memory, allowing for robust program storage and efficient execution of complex algorithms.
  • RAM: 8KB of RAM is available for data storage and manipulation, which is essential for real-time processing and control.
  • Digital Signal Processing: The controller integrates DSP engine features such as a modified Harvard architecture, 16-bit wide data path, and a 24-bit wide instruction word to address up to 4 GB of memory.
  • Advanced Peripherals: It includes a variety of peripherals such as high-speed analog-to-digital converters (ADCs), PWM outputs for motor control, input capture, output compare, and a variety of serial communication interfaces like UART, SPI, and I2C.
  • Robust Timers: Multiple 16-bit and 32-bit timers support complex timing operations and allow for precise event scheduling.
  • Enhanced Connectivity: The dSPIC33EP64MC506-I/PT supports various serial interfaces for robust connectivity options, enabling easy integration into a wide range of systems.
  • Temperature Range: With an industrial temperature range, this DSC is reliable in extreme conditions, making it suitable for harsh environments.
  • Packaging: The device is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

With its dual-partition flash memory with live update capability, this DSC allows for seamless firmware updates, ensuring minimal downtime and continuous operation. The dSPIC33EP64MC506-I/PT is programmed using MPLAB X IDE and MPLAB XC16 C Compiler, offering a user-friendly development environment. This, combined with Microchip's extensive support and resources, makes the dSPIC33EP64MC506-I/PT an excellent choice for designers looking to balance performance with ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7411 $54.1877
16+ $6.3517 $101.6272
25+ $6.1532 $153.8300
34+ $5.9547 $202.4598
44+ $5.7562 $253.2728
59+ $5.1607 $304.4813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess