Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP64MC202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319018-DSPIC33EP64MC202-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC202-E/SO CAD Model

Description

Microchip Technology's DSPIC33EP64MC202-E/SO

The DSPIC33EP64MC202-E/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor. This product is part of Microchip's dsPIC33E series and is designed to cater to the demanding needs of modern embedded control systems.

Key Features

  • Enhanced Processing Power: With a 70 MIPS (million instructions per second) performance at 3.3V, this DSC can handle complex algorithms and control processes efficiently.
  • Ample Storage: The device comes with 64 KB of flash memory and 8 KB of RAM, providing sufficient space for application code and data storage.
  • Dual Partition Flash with Live Update Capability: This feature allows for firmware updates in the field with minimal interruption to the operation of the device.
  • Flexible Peripherals: The DSPIC33EP64MC202-E/SO includes a variety of peripherals such as UART, SPI, I2C modules for communication, and PWM outputs for motor control applications.
  • Robust Analog Features: It offers a 10-bit A/D converter, comparators, and op-amps, making it suitable for applications requiring precise analog signal processing.
  • High-Resolution PWM: The device supports PWM outputs with high time resolution, which is ideal for advanced motor control techniques.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the DSC is reliable in harsh environmental conditions.

Applications

The DSPIC33EP64MC202-E/SO targets a wide array of applications, including:

  • Advanced Motor Control
  • Power Supply Control
  • Industrial Automation
  • Automotive and Transportation
  • Internet of Things (IoT) Devices
  • Consumer Electronics

This product is offered in a 28-pin SOIC package, ensuring a compact footprint for space-constrained applications. With its rich feature set, the DSPIC33EP64MC202-E/SO is an ideal choice for designers looking for a scalable and versatile solution for their control systems.

Microchip Technology provides comprehensive support for the DSPIC33EP64MC202-E/SO, including development tools, software libraries, and application notes to streamline the development process and reduce time to market.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5500 $59.1500
31+ $3.7333 $115.7323
47+ $3.6167 $169.9849
64+ $3.5000 $224.0000
83+ $3.3834 $280.8222
111+ $3.0333 $336.6963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention