EN
  • EN
  • DE

AT45DB642D-CU

Part No AT45DB642D-CU
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 64MBIT SPI 66MHZ 24CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mbit
Memory Organization 1056 Bytes x 8192 pages
Memory Interface SPI
Clock Frequency 66 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 24-LBGA, CSPBGA
Supplier Device Package 24-CBGA (6x8)
Base Product Number AT45DB642
Standard Package 378 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565823-AT45DB642D-CU
Ultra Librarian 3D Model Ultra Librarian AT45DB642D-CU CAD Model

Description

Microchip Technology AT45DB642D-CU Overview

The AT45DB642D-CU from Microchip Technology is a high-performance 64-megabit DataFlash® Serial Flash Memory device that offers a versatile storage solution for a wide range of applications in the electronics industry. This memory device is designed to provide a reliable and efficient means for data storage, with a focus on enabling rapid read and write operations for embedded systems.

Key Features

  • High-Density Memory: The AT45DB642D-CU comes with a 64Mb capacity, making it suitable for storing large amounts of data, including firmware, parameter sets, or data logging information.
  • Serial Interface: It features a serial peripheral interface (SPI) that allows for simple and efficient integration into a variety of microcontroller-based systems.
  • Fast Read and Write Speeds: The device supports RapidS serial interface for high-speed data transfer, which is essential for applications requiring quick access to stored data.
  • Flexible Page Architecture: The DataFlash® technology provides flexible, optimized erasing and programming capabilities with its unique page architecture.
  • Low Power Consumption: Designed for low power operation, the AT45DB642D-CU helps to conserve energy in portable and battery-powered devices.
  • Industrial Temperature Range: The device operates across an industrial temperature range, making it reliable under various environmental conditions.

Applications

The AT45DB642D-CU is well-suited for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Data loggers
  • Digital voice recorders
  • MP3 players
  • Industrial control systems

With its robust design and advanced features, the Microchip Technology AT45DB642D-CU is an excellent choice for developers and engineers looking for a reliable memory component that combines large storage capacity with high-speed performance and low power consumption. Whether for consumer electronics or industrial applications, this DataFlash® memory device is engineered to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0417 $93.0417
2+ $89.8334 $179.6668
3+ $83.4168 $250.2504
4+ $80.2084 $320.8336
5+ $77.0001 $385.0005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess