EN
  • EN
  • DE

DSPIC33EP64GS506-E/PT

Part No DSPIC33EP64GS506-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP64GS506
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264502-DSPIC33EP64GS506-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS506-E/PT CAD Model

Description

Microchip Technology DSPIC33EP64GS506-E/PT Product Overview

The DSPIC33EP64GS506-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is ideal for a range of applications, including advanced motor control, power conversion, and sensing applications where precise timing, advanced algorithms, and high data throughput are required.

Key Features

  • Enhanced Processing Power: Built on a modified Harvard architecture, the DSPIC33EP64GS506-E/PT features a 70 MIPS (million instructions per second) performance at 3.3V, allowing for fast and efficient processing.
  • Ample Memory: Equipped with 64KB of flash memory and 8KB of RAM, this DSC provides ample space for complex applications and algorithms.
  • Flexible Peripherals: A rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces (I2C, SPI, UART), support a wide range of application requirements.
  • Robust Digital Signal Processing: With a DSP engine that includes a high-speed multiplier and hardware divide, the DSPIC33EP64GS506-E/PT excels at numeric operations, making it perfect for digital filtering, FFT (Fast Fourier Transform), and control algorithms.
  • Advanced Motor Control: The device's specialized motor control PWMs and high-resolution ADCs make it an excellent choice for precision motor control applications.
  • Extended Temperature Range: The DSC operates over an industrial temperature range, ensuring reliable performance in challenging environments.

Package and Power Efficiency

The DSPIC33EP64GS506-E/PT comes in a 64-pin TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained applications. Moreover, its power management features contribute to overall system power efficiency, making it suitable for portable and energy-sensitive applications.

Design Support and Integration

Microchip Technology provides comprehensive development tools and software libraries to support the DSPIC33EP64GS506-E/PT, facilitating rapid development and integration into your projects. With these resources, engineers can streamline their design process and reduce time-to-market for their products.

Overall, the DSPIC33EP64GS506-E/PT is a versatile and powerful component that combines the best of MCU and DSP worlds, making it a prime choice for designers looking to enhance their system's performance and capabilities.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1360 $70.6800
10+ $11.5989 $115.9890
16+ $11.2365 $179.7840
22+ $10.8740 $239.2280
28+ $10.5114 $294.3192
37+ $9.4241 $348.6917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess