EN
  • EN
  • DE

DSPIC33EP64GS504-I/PT

Part No DSPIC33EP64GS504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773510-DSPIC33EP64GS504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP64GS504
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS504-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP64GS504-I/PT: High-Performance Digital Signal Controller

The DSPIC33EP64GS504-I/PT is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency for a wide range of applications. This 16-bit microcontroller integrates the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal solution for applications that require advanced algorithms and processing power.

Key Features:

  • Enhanced Performance: With a 70 MIPS (Million Instructions Per Second) DSP engine, this DSC provides rapid computational performance, which is essential for real-time control and signal processing tasks.
  • Ample Memory: It comes equipped with 64KB of Flash memory and 8KB of RAM, ensuring sufficient space for complex applications and the ability to handle multiple tasks simultaneously.
  • Robust Peripheral Set: The device features an extensive array of peripherals, including high-speed PWMs, analog-to-digital converters (ADCs), and serial communication modules, enabling versatile connectivity and control options.
  • Advanced Analog Features: The DSC boasts high-resolution ADCs with up to 12-bit accuracy, providing precise measurement capabilities for sensor interfacing and data acquisition systems.
  • Flexible Communication: With multiple serial communication interfaces like UART, SPI, and I2C, the DSPIC33EP64GS504-I/PT ensures seamless integration with a variety of external devices and systems.

Applications:

The DSPIC33EP64GS504-I/PT is a versatile component that excels in applications requiring high-speed control and processing. It is ideal for:

  • Motor Control Systems
  • Power Supplies
  • Automotive and Transportation
  • Industrial Automation
  • Medical Devices
  • Audio Applications
  • Communication Systems

Available in a 44-TQFP package, the DSPIC33EP64GS504-I/PT operates over an industrial temperature range, ensuring reliability and stability in harsh environments. Its programmability, coupled with Microchip's MPLAB® development environment, makes this DSC a flexible and powerful component for engineers looking to create sophisticated control systems and signal processing applications.

Whether you're designing an advanced motor control system or a complex audio processing unit, the DSPIC33EP64GS504-I/PT from Microchip Technology provides the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5573 $52.9011
17+ $6.2009 $105.4153
25+ $6.0071 $150.1775
35+ $5.8133 $203.4655
45+ $5.6196 $252.8820
60+ $5.0382 $302.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess