EN
  • EN
  • DE

DSPIC33EP512MU814-I/PH

Part No DSPIC33EP512MU814-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 122
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-TQFP
Case / Package 144-TQFP (16x16)
Family Name dsPIC33EP512MU814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869761-DSPIC33EP512MU814-I/PH
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU814-I/PH CAD Model

Description

Microchip Technology's DSPIC33EP512MU814-I/PH

Introducing the DSPIC33EP512MU814-I/PH, a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP in a single chip. This versatile component is ideal for a variety of applications, including industrial control, motor control, power conversion, and sensor processing, where robust operation and flexibility are essential.

Key Features:

  • High-Performance CPU: The DSC features a modified Harvard architecture with a 70 MIPS dsPIC® DSC core, which includes an instruction set optimized for high-speed numeric processing and control applications.
  • Large Memory: Equipped with 512 KB of flash memory and 48 KB of RAM, the DSPIC33EP512MU814-I/PH provides ample space for complex algorithms and applications.
  • Advanced Peripheral Integration: The device includes a variety of peripherals, such as high-speed ADCs, DACs, PWMs, and multiple communication interfaces like UART, SPI, and I2C, enabling versatile system designs and connectivity options.
  • Robust Operation: With an extended operating temperature range and high immunity to noise, this DSC is built for reliable operation in harsh environments.
  • Flexible Power Management: The DSC supports multiple power-saving modes, allowing for efficient energy management and reduced power consumption in various applications.

Package and Quality:

The DSPIC33EP512MU814-I/PH is offered in a 100-pin TQFP package, which provides a compact footprint while still offering ample pin access for complex designs. The product is designed to meet the high-quality standards set by Microchip Technology, ensuring dependable performance and longevity.

Design Support:

Microchip Technology provides extensive support for the DSPIC33EP512MU814-I/PH, including development tools, software libraries, and application notes. Engineers can take advantage of the MPLAB® development ecosystem, which includes MPLAB X IDE, MPLAB XC16 Compiler, and the MPLAB ICD 4 In-Circuit Debugger, to streamline the development process and bring products to market faster.

Whether you're designing advanced motor control systems, working on sophisticated power management solutions, or developing high-performance embedded applications, the DSPIC33EP512MU814-I/PH from Microchip Technology is a reliable and powerful choice that combines the best of both worlds: microcontroller usability and digital signal processing power.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4568 $68.9136
4+ $28.2722 $113.0888
6+ $27.3887 $164.3322
8+ $26.5052 $212.0416
10+ $25.6217 $256.2170
14+ $22.9712 $321.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess