EN
  • EN
  • DE

DSPIC33EP512MC806-I/MR

Part No DSPIC33EP512MC806-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64VQFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP512MC806
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP512MC806IMR
Standard Package 40
Win Source Part Number 1322962-DSPIC33EP512MC806-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC806-I/MR CAD Model

Description

Microchip Technology's DSPIC33EP512MC806-I/MR

The DSPIC33EP512MC806-I/MR is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integrated circuit is part of the dsPIC33E series and is ideal for applications requiring advanced algorithms and processing-intensive tasks.

With 512 KB of flash memory and 48 KB of RAM, this DSC provides ample space for complex applications and data buffering. Its high level of integration includes various peripherals that enhance its functionality for a wide range of applications, including motor control, power conversion, and sensing applications.

Key features of the DSPIC33EP512MC806-I/MR include:

  • CPU: The device operates at a maximum frequency of 70 MIPS, which allows for rapid execution of instructions and efficient handling of multiple tasks simultaneously.
  • Memory: It comes with 512 KB of flash memory and 48 KB of RAM, providing a balanced combination of program storage and working memory for complex applications.
  • Advanced Peripherals: It includes a variety of peripherals such as high-speed PWM modules, analog-to-digital converters (ADCs), and input capture modules, which facilitate precise control and measurement in embedded systems.
  • Robust I/O Capabilities: The device features an extensive set of input/output pins that support various communication protocols, including UART, SPI, and I2C, enabling easy integration with other components and systems.
  • Extended Temperature Range: The DSPIC33EP512MC806-I/MR is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Package: The microcontroller is available in a 64-pin QFN package, which is compact and suitable for space-constrained applications.

The DSPIC33EP512MC806-I/MR also supports DSP instructions, which are essential for applications that require signal processing capabilities such as FFTs, digital filtering, and control algorithms. The device's architecture is optimized to execute these DSP functions efficiently, reducing the overall system power consumption and improving performance.

Overall, the DSPIC33EP512MC806-I/MR from Microchip Technology is a versatile DSC that combines the best of both worlds: the ease of use of a microcontroller with the raw power of a DSP, making it an excellent choice for advanced embedded systems that require high-speed computation and multifaceted control capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2484 $52.4968
5+ $21.5371 $107.6855
8+ $20.8641 $166.9128
10+ $20.1911 $201.9110
13+ $19.5180 $253.7340
18+ $17.4989 $314.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess