EN
  • EN
  • DE

DSPIC33EP512GM710-I/PF

Part No DSPIC33EP512GM710-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Number of I/O 85
Family Name dsPIC33EP512GM710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852407-DSPIC33EP512GM710-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM710-I/PF CAD Model

Description

Microchip Technology's DSPIC33EP512GM710-I/PF Microcontroller

The dSPIC33EP512GM710-I/PF is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is an ideal choice for applications requiring advanced algorithms and control systems, such as in automotive, industrial, appliances, and consumer electronics.

This robust component features a maximum CPU speed of 70 MIPS, providing the necessary horsepower for complex tasks. It comes with an impressive 512 KB of flash memory and 48 KB of RAM, which allows for ample code storage and efficient data management. The device operates at a voltage range of 3.0V to 3.6V, ensuring compatibility with a variety of power systems and providing flexibility in system design.

One of the key advantages of the DSPIC33EP512GM710-I/PF is its rich set of peripherals. It includes advanced analog features such as three operational amplifiers, three comparators, and a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels. The inclusion of these analog components allows for precise sensor readings and signal processing, which is critical in many control applications.

In terms of connectivity, the device boasts a variety of communication interfaces, including CAN, UART, SPI, and I2C modules, which enable easy integration with other components and systems. This makes it an excellent choice for embedded systems that require robust and flexible communication options.

The dSPIC33EP512GM710-I/PF also supports advanced motor control functions, making it suitable for applications such as electric vehicles, drones, and industrial automation systems. With dedicated motor control PWMs and a Quadrature Encoder Interface, it simplifies the implementation of complex control algorithms.

For security and data integrity, the DSC includes features like Flash Error Correction Code (ECC), which ensures reliable operation even in harsh environments. The device is available in a 100-pin TQFP package, which is ideal for space-constrained applications requiring a high pin count.

In summary, the DSPIC33EP512GM710-I/PF from Microchip Technology is a powerful and versatile digital signal controller that combines the best of both worlds: microcontroller ease-of-use and digital signal processing capabilities. It is well-suited for designers looking to enhance their products with advanced control, connectivity, and computational features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1578 $56.6312
9+ $11.6166 $104.5494
14+ $11.2536 $157.5504
19+ $10.8906 $206.9214
24+ $10.5276 $252.6624
32+ $9.4385 $302.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess