EN
  • EN
  • DE

DSPIC33EP32MC202-E/SS

Part No DSPIC33EP32MC202-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33EP32MC202
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917644-DSPIC33EP32MC202-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202-E/SS CAD Model

Description

Microchip Technology DSPIC33EP32MC202-E/SS

The DSPIC33EP32MC202-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is an ideal solution for advanced applications requiring complex algorithms and control processes, such as motor control, power conversion, and sensing systems.

Key Features:

  • Core Performance: The DSPIC33EP32MC202-E/SS operates at 70 MIPS (Million Instructions Per Second) with a 6-stage pipeline and multiple accumulators, enhancing its ability to perform high-speed computations and real-time processing.
  • Memory: It comes with 32 KB of flash memory for program storage and 8 KB of RAM for data, which ensures ample space for complex applications and algorithms.
  • Dual Partition Flash: The device features a Live Update Flash capability, allowing for firmware updates with minimal interruption to the running application.
  • Advanced Peripherals: It includes a variety of peripherals such as high-speed PWMs, analog-to-digital converters (ADCs), and input capture modules, making it highly versatile for a wide range of applications.
  • Robust Serial Communication: The DSC supports multiple serial communication modules including UART, SPI, and I2C for flexible connectivity options.
  • Power Management: The DSPIC33EP32MC202-E/SS is designed with power-saving features such as Doze, Idle, and Sleep modes to optimize power consumption for energy-sensitive applications.

Package and Temperature Range:

The device is offered in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

With its powerful feature set, the DSPIC33EP32MC202-E/SS is well-suited for a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Intelligent Sensing Solutions
  • Automotive and Industrial Control Systems
  • Audio and Speech Processing

Overall, the DSPIC33EP32MC202-E/SS from Microchip Technology is a versatile and powerful component that blends the capabilities of a microcontroller and a digital signal processor to address the demanding needs of modern embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9411 $53.4699
21+ $4.8747 $102.3687
32+ $4.7224 $151.1168
44+ $4.5701 $201.0844
57+ $4.4177 $251.8089
76+ $3.9607 $301.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess