EN
  • EN
  • DE

DSPIC33EP32MC202-E/SO

Part No DSPIC33EP32MC202-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP32MC202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1318866-DSPIC33EP32MC202-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202-E/SO CAD Model

Description

Microchip Technology DSPIC33EP32MC202-E/SO

The Microchip Technology DSPIC33EP32MC202-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP to deliver a versatile and powerful solution for embedded control applications. This particular model is part of the dsPIC33E series and comes in a 28-lead SOIC package, making it suitable for space-constrained applications.

At the heart of the DSPIC33EP32MC202-E/SO is a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features. It boasts 32 KB of flash memory and 8 KB of RAM, providing ample space for complex algorithms and applications. The device operates at a voltage range of 3.0V to 3.6V, which allows for low-power consumption while maintaining robust performance.

This DSC features two operational amplifiers, which can be used for sensor interfacing or other analog signal processing tasks. It also offers a variety of peripherals, including UART, SPI, and I2C serial interfaces for communication, as well as a 16-bit PWM for precise motor control and other timing-critical tasks. The device's 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels enables accurate analog signal measurement, vital for many control systems.

The DSPIC33EP32MC202-E/SO supports advanced motor control algorithms, real-time control, and sensor interfacing, making it an ideal choice for applications such as industrial control systems, robotics, power supplies, automotive applications, and more. Its robust interrupt handling, coupled with a flexible clock system that includes an internal oscillator, ensures responsive and reliable operation.

For developers, Microchip provides comprehensive support through their MPLAB® development ecosystem, which includes software tools, development boards, and a vast library of documentation and sample code. This facilitates rapid development and debugging, allowing for a faster time to market for products built around the DSPIC33EP32MC202-E/SO.

In summary, the DSPIC33EP32MC202-E/SO from Microchip Technology is a feature-rich, high-performance digital signal controller that offers the perfect blend of microcontroller utility and digital signal processing power, all within a compact package suitable for a wide range of embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess